The TPC8408 is a P-channel power MOSFET from Toshiba Semiconductor and Storage, designed for load switching and power management applications. This device is known for its low on-resistance and small footprint, making it suitable for portable and space-constrained applications.
Applications
- Load switching in portable devices
- Power management in battery-powered systems
- DC-DC converters
- Motor control
- Backlight inverters
Features
- Voltage: -30V
- Current: -6A
- RDS(on): 32 mΩ (at VGS = -10V)
- RDS(on): 50 mΩ (at VGS = -4.5V)
- Small SOP-8 package
Benefits
- High efficiency due to low on-resistance.
- Reduced power losses in switching applications.
- Compact design for space-saving applications.
- Simplified thermal management.
Additional Details
The TPC8408 P-channel MOSFET is designed with a trench gate structure, which contributes to its low on-resistance and fast switching speed. The low on-resistance minimizes conduction losses, leading to higher efficiency in power switching applications. The small SOP-8 package allows for high-density board designs, making it ideal for portable devices and other space-constrained applications.
The TPC8408 is specifically designed for use in load switching and power management circuits. Its relatively low gate charge allows for efficient high-frequency operation with minimal switching losses. The device's specifications make it well-suited for use in battery-powered systems, where efficiency and small size are critical. Furthermore, it is compliant with RoHS regulations.
When using the TPC8408, it is essential to consider the gate drive voltage and thermal management to ensure optimal performance and reliability. Adequate heatsinking may be required in applications with high power dissipation. Additionally, the device's voltage and current ratings should be carefully considered to prevent overstressing the MOSFET. By adhering to these guidelines, the TPC8408 can provide reliable and efficient performance in a wide range of applications.
The device is designed to meet requirements of portable devices, offering both power efficiency and size optimization. The TPC8408 is a valuable choice for design engineers seeking a high-performance P-channel MOSFET in a compact package.