EN
  • EN
  • DE

TPCA8007-H

Part No TPCA8007-H
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Switching Regulator Applications, Motor Drive Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1271923-TPCA8007-H
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCA8007-H CAD Model

Description

The TPCA8007-H is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for load switching and power management applications. This MOSFET features a low drain-source on-resistance (RDS(on)), contributing to reduced power loss and improved efficiency. Its compact package makes it suitable for space-constrained designs.

Applications:

  • Load Switching: Used as a load switch in power distribution circuits.
  • Power Management: Applied in power management circuits for voltage regulation and control.
  • DC-DC Converters: Employed in DC-DC converters for efficient power conversion.
  • Battery Management Systems: Integrated into battery management systems (BMS) for battery charging and discharging control.
  • Motor Control: Utilized in motor control circuits for controlling the speed and direction of DC motors.

Features:

  • P-Channel MOSFET: Designed for high-side switching applications.
  • Low RDS(on): Minimizes power loss and improves efficiency with a typical RDS(on) of 16 mΩ at VGS = -10V.
  • Low Gate Charge: Reduces switching losses and improves switching speed.
  • Small Package: Available in a small SOP-8 package for space-saving designs.
  • Avalanche Energy Rated: Designed to withstand avalanche breakdown events.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power loss and improves overall system efficiency.
  • Simplified Design: Easy to implement in a variety of power management and switching applications.
  • Enhanced Reliability: Robust design ensures reliable performance in demanding applications.
  • Compact Design: Small package allows for integration into space-constrained designs.
  • Reduced Heat Dissipation: Low RDS(on) minimizes heat generation, improving thermal management.

The TPCA8007-H is designed to operate with gate-source voltages up to ±20V. Its maximum drain current is rated at -12A. The device is characterized by its fast switching speed and low gate charge, making it suitable for high-frequency switching applications. Toshiba Semiconductor and Storage provides detailed datasheets and application notes to assist designers in incorporating this MOSFET into their circuits. The TPCA8007-H is a reliable and efficient choice for a wide range of power management and load switching applications.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess