EN
  • EN
  • DE

TPCA8040-H(TE12LQM)

Part No TPCA8040-H(TE12LQM)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219849-TPCA8040-H(TE12LQM)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPCA8040-H(TE12LQM) CAD Model

Description

The TPCA8040-H(TE12LQM) is an N-channel Power MOSFET from Toshiba Semiconductor and Storage, optimized for high-efficiency power management and switching applications. The device leverages Toshiba's advanced trench MOSFET process to minimize on-state resistance and gate charge, resulting in reduced power losses and enhanced overall system efficiency. The TE12LQM suffix indicates specific packaging or reel options.

Applications:

  • DC-DC converters
  • AC-DC power supplies
  • Power management circuits in portable electronic devices
  • Motor control systems
  • Load switches

Features:

  • Low on-state resistance (R<sub>DS(on)): Reduces conduction losses for higher efficiency.
  • Low gate charge (Q<sub>g): Minimizes switching losses, enabling high-frequency operation.
  • High-speed switching: Supports efficient switching in demanding applications.
  • 4.5V Logic Level Gate Drive: Enables direct drive from logic level devices.
  • Surface-mount package: Facilitates automated assembly and compact PCB designs.
  • RoHS compliant: Environmentally friendly and free from hazardous substances.

Benefits:

  • Improved energy efficiency: Reduced power losses result in greater energy savings and lower operating costs.
  • Enhanced thermal performance: Lower R<sub>DS(on) leads to less heat generation, improving reliability and extending device lifespan.
  • Compact design: Small surface-mount package enables smaller and more compact power supply designs.
  • Simplified system design: Easy to implement in various power management applications.
  • Increased reliability: Robust design ensures stable and reliable performance under various operating conditions.

Additional Details:

The TPCA8040-H(TE12LQM) is typically supplied in a surface-mount package, making it suitable for high-density circuit board layouts. Its electrical characteristics, including gate threshold voltage and drain current, are tightly controlled to ensure consistent performance across different devices. The device's low gate charge allows for efficient switching, reducing power dissipation at high frequencies. The TE12LQM suffix denotes specifics related to the tape and reel packaging used for automated assembly processes, guaranteeing consistent feeding and placement during manufacturing.

In synchronous rectification applications, the TPCA8040-H's low on-resistance helps to improve the overall efficiency of the converter by minimizing the voltage drop across the MOSFET during conduction. The 4.5V gate drive capability allows the device to be directly driven by logic-level signals, simplifying the design of the gate drive circuitry. Its robust avalanche rating also protects the MOSFET from voltage spikes, enhancing system reliability and contributing to its widespread use in demanding power applications.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4377 $59.0895
325+ $0.3592 $116.7400
500+ $0.3477 $173.8500
690+ $0.3361 $231.9090
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess