EN
  • EN
  • DE

TPCA8040-H

Part No TPCA8040-H
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description Field Effect Transistor Silicon N-Channel MOS Type (U-MOSⅥ-H)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219848-TPCA8040-H
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPCA8040-H CAD Model

Description

The TPCA8040-H is an N-channel Power MOSFET produced by Toshiba Semiconductor and Storage. It is designed for highly efficient power management and switching applications. This MOSFET utilizes Toshiba's advanced process technology to achieve a low on-state resistance and gate charge, thus minimizing power losses and improving the overall efficiency of the system.

Applications:

  • DC-DC converters
  • AC-DC power supplies
  • Power management in portable devices like laptops and smartphones
  • Motor control circuits
  • Load switches and solid-state relays

Features:

  • Low on-state resistance (R<sub>DS(on)): Reduces conduction losses, increasing overall efficiency.
  • Low gate charge (Q<sub>g): Minimizes switching losses, enabling high-frequency operation.
  • High-speed switching: Facilitates efficient operation in high-frequency applications.
  • 4.5V drive voltage: Permits direct drive from logic-level circuits, simplifying design.
  • Surface-mount package: Enables automated assembly and compact designs, saving space.
  • RoHS compliant: Environmentally friendly and free from hazardous substances.

Benefits:

  • Improved energy efficiency: Reduced power losses lead to greater energy savings and lower operating costs.
  • Enhanced thermal performance: Lower R<sub>DS(on) minimizes heat generation, improving reliability and extending product lifespan.
  • Compact design: Surface-mount package allows for smaller and more compact power supply designs.
  • Simplified system design: Easy integration into various power management applications.
  • Increased reliability: Robust design ensures stable and reliable performance under various operating conditions.

Additional Details:

The TPCA8040-H is usually packaged in a small surface-mount configuration, making it ideal for high-density circuit board designs. Its electrical parameters, including gate threshold voltage and drain current, are tightly controlled to guarantee consistent performance across different devices. The low gate charge allows for efficient switching, reducing power dissipation, especially in high-frequency applications. This makes it a versatile choice for various power management requirements demanding both high efficiency and a compact form factor.

Its low on-resistance is especially critical in applications where minimizing voltage drop and power loss is essential, such as in DC-DC converters and synchronous rectification circuits. The 4.5V gate drive voltage ensures it can be directly driven by a broad range of microcontrollers and logic devices, simplifying the associated gate drive circuitry and reducing component count. Its robust design and adherence to environmental standards ensure long-term reliability and sustainability.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1617 $58.2120
870+ $0.1328 $115.5360
1,340+ $0.1294 $173.3960
1,855+ $0.1247 $231.3185
2,385+ $0.1213 $289.3005
3,195+ $0.1086 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,100 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess