EN
  • EN
  • DE

TPCA8059-H

Part No TPCA8059-H
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219854-TPCA8059-H
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPCA8059-H CAD Model

Description

The TPCA8059-H is a sophisticated N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power management in a variety of applications. This device features a low drain-source on-resistance (RDS(ON)), which minimizes power loss during switching, leading to improved energy efficiency. The MOSFET is fabricated using advanced trench gate technology, contributing to its superior performance and reliability.

Applications

  • DC-DC converters
  • Load switching
  • Power management circuits in portable devices
  • Motor control applications
  • LED lighting systems

Features

  • Low drain-source on-resistance (RDS(ON)) for reduced power loss
  • High-speed switching capability for efficient operation
  • Advanced trench gate structure for enhanced performance
  • Optimized for 4.5V gate drive
  • Available in a small surface-mount package for space-saving designs
  • Pb-free and RoHS compliant

Benefits

  • Improved energy efficiency in power conversion systems
  • Reduced heat generation, enhancing system reliability
  • Compact design for space-constrained applications
  • Simplified thermal management due to low RDS(ON)
  • Meets environmental regulations

Additional Details

The TPCA8059-H typically features a maximum drain-source voltage (VDSS) of 30V and a continuous drain current (ID) of up to 12A, depending on the specific application and thermal conditions. Its gate-source voltage (VGSS) is rated at ±20V. The device's low gate charge (Qg) contributes to its fast switching speed. The operating and storage temperature range is typically between -55°C and 150°C. The RDS(ON) is typically specified at 9.0 mΩ at VGS = 10V, and 14.0 mΩ at VGS = 4.5V. The package is typically SOP-8. These characteristics make the TPCA8059-H well-suited for battery-powered devices and other applications where efficiency and size are critical. Its robust design ensures reliable operation in demanding environments.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3119 $59.2610
400+ $0.2922 $116.8800
615+ $0.2818 $173.3070
885+ $0.2622 $232.0470
1,150+ $0.2518 $289.5700
1,440+ $0.2414 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess