EN
  • EN
  • DE

TPCA8062-H.LQ

Part No TPCA8062-H.LQ
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219860-TPCA8062-H.LQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPCA8062-H.LQ CAD Model

Description

The Toshiba Semiconductor and Storage FETs-Single is a discrete semiconductor product that is designed for various electronic applications.

    You May Also Be Interested in

    Nexperia USA Inc.
    MOSFET P-CH 60V 2.5A 6TSOP
    Lowest to $1.1792
    Toshiba Semiconductor and Storage
    MOSFET N-CH 100V 66A/45A 8SOP
    Lowest to $2.1240
    Infineon Technologies
    MOSFET N-CH 30V 19A DIRECTFET
    Need more? Email Us
    GeneSiC Semiconductor
    SIC MOSFET N-CH 4A TO247-3
    Lowest to $4.1857
    Rohm Semiconductor
    MOSFET P-CH 100V 1.5A TSMT6
    Lowest to $0.5454
    Diodes Incorporated
    MOSFET N-CH 30V 900MA SOT23
    Lowest to $0.2136
    Littelfuse Inc.
    MOSFET P-CH -100V -210A TO-264
    Lowest to $33.4684
    Toshiba Semiconductor and Storage
    DTMOS VI TOLL PD=270W F=1MHZ
    Lowest to $7.2404
    Infineon Technologies
    MOSFET N-CH 650V 2.8A TO252-3
    Lowest to $1.0909

    Top Sellers

    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.9399
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $3.5640
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3444
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $7.4300
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5143
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.4647
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess