EN
  • EN
  • DE

TPCC8107L1Q

Part No TPCC8107L1Q
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 60V 25A 8-Pin TSON Embossed T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005407-TPCC8107L1Q
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPCC8107L1Q CAD Model

Description

The TPCC8107L1Q is a P-channel power MOSFET from Toshiba Semiconductor and Storage, designed for load switches and DC-DC converter applications. It features a low on-resistance, enabling efficient power conversion and reduced heat generation.

Applications:

  • Load Switches: Used as a load switch in various electronic devices and systems.
  • DC-DC Converters: Suitable for synchronous rectification and other DC-DC converter topologies.
  • Power Management Circuits: Ideal for power management in portable devices and battery-powered systems.
  • Motor Control: Can be used in low-power motor control applications.
  • LED Lighting: Used as a switch in LED lighting circuits.

Features:

  • P-Channel MOSFET: Easier to drive in some configurations compared to N-channel MOSFETs.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche Capability: Robustness against voltage transients.
  • Surface Mount Package: Allows for efficient board assembly and space saving.
  • Lead-Free: Compliant with RoHS environmental standards.

Benefits:

  • High Efficiency: Low on-resistance minimizes power loss, improving efficiency and reducing heat.
  • Compact Design: Small package size allows for space-saving designs.
  • Improved System Reliability: Robustness against voltage transients enhances system reliability.
  • Simplified Design: P-channel configuration can simplify drive circuitry in certain applications.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.

Additional Details:

The TPCC8107L1Q has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of -5.5A. The typical on-resistance (RDS(on)) is 32 mΩ at VGS = -10V. It features a low gate charge (Qg) of 7.1 nC. The avalanche energy rating is 8.3 mJ. It is packaged in a SOP-8 package. The device is designed for high-efficiency power management and switching applications. The low on-resistance and gate charge contribute to reduced power dissipation and improved overall system efficiency. The avalanche capability enhances the device's robustness and reliability under transient conditions. It's suitable for various applications in portable devices, power supplies, and motor control. This MOSFET is AEC-Q101 qualified.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess