EN
  • EN
  • DE

TPD1018F

Part No TPD1018F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description HIGH SIDE POWER SWITCH FOR MOTORS SOLENOIDS AND LAMP DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375957-TPD1018F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPD1018F CAD Model

Description

The TPD1018F is a high-side intelligent power switch manufactured by Toshiba Semiconductor and Storage. It's designed to provide robust power control with integrated protection features, making it suitable for a wide range of applications requiring reliable power distribution and safety.

Applications

  • Automotive Lighting: Used to control automotive lighting systems such as headlights, tail lights, and interior lights with built-in protection against overcurrent and short circuits.
  • Industrial Automation: Suitable for industrial automation systems where reliable power switching and protection are necessary for controlling motors, actuators, and other loads.
  • Power Distribution Units (PDUs): Employed in PDUs to control power to individual outlets or devices, providing overcurrent and short-circuit protection for connected equipment.
  • Solenoid Control: Used in solenoid control circuits for switching power to solenoids, offering protection against overcurrent and inductive kickback.
  • Heating Element Control: Can be used to control heating elements in appliances or industrial equipment, providing protection against overtemperature and overcurrent conditions.

Features

  • Overcurrent Protection: The TPD1018F features built-in overcurrent protection, preventing damage to the switch and the load in case of excessive current draw.
  • Overtemperature Protection: It includes overtemperature protection, which shuts down the switch if it overheats, preventing thermal damage.
  • Short-Circuit Protection: The switch incorporates short-circuit protection, which protects it from damage in the event of a short circuit on the load side.
  • Diagnostic Feedback: The TPD1018F provides diagnostic feedback signals, allowing the system to monitor the status of the switch and detect fault conditions.
  • Low On-Resistance (RDS(on)): The low on-resistance minimizes power dissipation and voltage drop across the switch, improving energy efficiency.

Benefits

  • Enhanced System Reliability: The built-in protection features enhance the reliability of the overall system by preventing damage from overcurrent, overtemperature, and short circuits.
  • Reduced Component Count: The integrated protection features reduce the need for external protection components, simplifying the design and reducing the overall component count.
  • Improved Safety: The protection features improve the safety of the system by preventing damage and potential hazards.
  • Simplified Design: Diagnostic feedback simplifies system monitoring and fault detection.
  • Increased Efficiency: Low on-resistance improves energy efficiency by minimizing power dissipation in the switch.

Additional Details

Important specifications for the TPD1018F typically include its operating voltage range, maximum current rating, on-resistance (RDS(on)), and thermal resistance. Diagnostic features and their implementation are also essential to review in the datasheet. The device is commonly available in surface-mount packages, such as HSOP-8 or similar. Datasheets provide detailed information on the switch's behavior during fault conditions and its response time, aiding in the design of robust power control systems.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess