EN
  • EN
  • DE

TPD7100F

Part No TPD7100F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 2 CH HIGH SIDE N CH POWER MOSFET GATE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 376090-TPD7100F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD7100F CAD Model

Description

The TPD7100F is a Power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency switching applications, such as DC-DC converters and motor control circuits. This MOSFET features a low on-resistance (Rds(on)), which minimizes power losses and improves overall efficiency. Its fast switching speed and robust design make it suitable for a variety of power management applications.

Applications:

  • DC-DC converters: Used in voltage regulation circuits to step up or step down voltage levels efficiently.
  • Motor control circuits: Controls the speed and torque of electric motors in various applications.
  • Power inverters: Converts DC power to AC power for use in uninterruptible power supplies (UPS) and solar inverters.
  • Switching power supplies: Provides efficient power conversion in various electronic devices.
  • LED lighting: Drives and controls the brightness of LEDs in lighting applications.
  • Battery management systems: Used in battery charging and discharging circuits for optimal battery performance.

Features:

  • Low On-Resistance (Rds(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • High Avalanche Energy: Provides robustness against transient voltage spikes.
  • Low Gate Charge: Reduces gate drive power requirements.
  • Thermally Enhanced Package: Allows for efficient heat dissipation.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, resulting in higher efficiency.
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation, reducing the need for bulky heat sinks.
  • Increased Power Density: Allows for smaller and more compact designs.
  • Enhanced System Reliability: Robust design ensures reliable operation in harsh environments.
  • Simplified Design: Easy to implement and requires minimal external components.
  • Cost-Effective Solution: Provides high performance at a competitive cost.

Additional Details:

The TPD7100F features a gate threshold voltage suitable for a wide range of driver circuits. The package is designed to provide good thermal performance, allowing the MOSFET to operate at higher power levels without overheating. The device is characterized by its avalanche energy rating, indicating its ability to withstand transient voltage spikes without damage. The fast switching speed makes it suitable for high-frequency power conversion applications. The low gate charge reduces the power required to drive the MOSFET, improving overall system efficiency. Proper PCB layout is essential to minimize parasitic inductances and capacitances, optimizing switching performance. The device is available in a variety of package options to suit different application requirements.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5019 $70.5057
6+ $19.2839 $115.7034
10+ $18.6810 $186.8100
13+ $18.0792 $235.0296
17+ $17.4763 $297.0971
23+ $15.6687 $360.3801
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,986 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess