The TPH2R608NHL1Q(M) is an N-channel MOSFET designed by Toshiba Semiconductor and Storage. It's engineered for high-efficiency power switching, particularly in automotive applications, and is AEC-Q101 qualified. This MOSFET offers low on-resistance and rapid switching, leading to reduced power loss and improved overall system performance. The device is built to withstand the rigors of automotive environments.
Applications
- Automotive motor control systems
- DC-DC converters in vehicles
- Automotive LED lighting systems
- Power distribution networks in cars
- Solenoid drivers within automotive systems
Features
- AEC-Q101 qualification: Guarantees robust reliability and performance in automotive scenarios.
- Minimal on-resistance (RDS(on)): Decreases power dissipation and increases efficiency.
- High-speed switching: Lowers switching losses, boosting overall performance.
- Avalanche tested thoroughly: Confirms resilience against voltage spikes.
- Environmentally compliant packaging: Free of lead, adhering to green standards.
Benefits
- Better fuel economy: Reduced power dissipation from low RDS(on) enhances fuel efficiency in vehicles.
- High system dependability: AEC-Q101 approval ensures stable operation in demanding conditions.
- Compact system designs: Quick switching allows for smaller supporting components.
- Simplified thermal management: Less power dissipated reduces cooling needs.
- Eco-friendly solution: Lead-free packaging supports environmental responsibility.
Additional Details
The TPH2R608NHL1Q(M) usually comes in a surface-mount package to facilitate automated assembly. Key characteristics include the drain-source voltage, continuous drain current, gate threshold voltage, and total gate charge. Specific values will be available in the datasheet. Effective thermal management is vital to maintain performance and prolong its lifespan.