The TPH4R606NH is an N-channel MOS field-effect transistor (MOSFET) from Toshiba Semiconductor and Storage, designed for high-efficiency power management applications. This device features a low drain-source on-resistance (RDS(on)), enabling efficient power conversion and reduced power losses. It's engineered to deliver optimal performance in demanding environments, contributing to enhanced system efficiency and reliability.
Applications
- DC-DC converters
- AC-DC power supplies
- Motor control circuits
- Load switching
- Power management in portable devices
Features
- Low drain-source on-resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
- High-speed switching: Reduces switching losses, making it suitable for high-frequency applications.
- Avalanche-rated: Offers enhanced robustness against transient voltage spikes.
- Logic Level Drive: Can be driven directly by logic-level signals.
- RoHS compliant: Environmentally friendly, adhering to RoHS standards.
Benefits
- Improved Energy Efficiency: The low RDS(on) significantly reduces power dissipation, leading to higher energy efficiency in power conversion systems.
- Enhanced System Reliability: The avalanche rating ensures greater robustness against voltage transients, improving overall system reliability.
- Simplified Circuit Design: Logic level drive simplifies the drive circuitry, reducing component count and cost.
- Compact Design: Enables smaller and more compact power supply designs.
- Reduced Heat Dissipation: Lower power losses result in less heat generation, simplifying thermal management.
Additional Details
The TPH4R606NH boasts a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating that varies depending on the operating temperature and mounting conditions. It comes in a surface-mount package, facilitating automated assembly and contributing to reduced manufacturing costs. The gate-source voltage (VGS) is typically rated at ±20V. Its thermal resistance is designed to efficiently dissipate heat, further ensuring stable operation.
This MOSFET is suitable for a variety of applications including synchronous rectification, power inverters, and high-side switching. Its robust design and optimized performance make it a preferred choice for designers seeking to maximize efficiency and reliability in their power electronic designs.