The TPH8R008NH is an N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power switching applications. It features a low on-resistance and is available in a surface-mount package, making it suitable for a variety of power management applications.
Applications:
- DC-DC Converters: Used in voltage regulation and power conversion circuits.
- AC-DC Power Supplies: Employed in power supplies for converting AC voltage to DC voltage.
- Motor Control: Suitable for controlling the speed and direction of DC motors.
- Load Switching: Used to switch power to various loads in electronic systems.
- Power Management Systems: Integrated into various power management ICs and circuits.
Features:
- Low On-Resistance (RDS(ON)): Minimizes power loss and improves efficiency.
- High-Speed Switching: Enables efficient operation in high-frequency applications.
- Surface Mount Package: Allows for easy integration into compact designs.
- Low Gate Charge: Reduces switching losses.
- RoHS Compliant: Complies with environmental regulations.
Benefits:
- High Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
- Compact Design: Surface-mount package allows for integration into space-constrained applications.
- Improved Thermal Performance: Low thermal resistance allows for efficient heat dissipation.
- Enhanced System Performance: High-speed switching capability enables faster and more efficient operation.
- Reliable Operation: Toshiba's reputation ensures consistent and dependable performance.
Additional Details:
The TPH8R008NH features a drain-source voltage (VDSS) rating of 80V and a continuous drain current (ID) rating that varies depending on the application conditions and heat sinking. The typical gate threshold voltage is specified in the datasheet. The device is typically available in a TO-252 or similar surface-mount package. It is commonly used in applications requiring efficient power switching and high reliability. The operating temperature range is typically -40°C to +175°C.