The TPN4R303NL is an N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power switching applications. It features a low on-resistance (RDS(on)) and high current capability, making it suitable for use in DC-DC converters, motor control, and other power management circuits.
Applications
- DC-DC converters
- Motor control
- Power supplies
- Load switches
- Battery management systems
- Synchronous rectification
Features
- N-channel MOSFET
- Low on-resistance (RDS(on)): Reduces power losses and improves efficiency.
- High current capability: Handles large currents without overheating.
- Fast switching speed: Enables high-frequency operation.
- Avalanche rated: Withstands transient voltage spikes.
- Lead-free package: Compliant with environmental regulations.
Benefits
- High efficiency: Low RDS(on) minimizes power dissipation, resulting in higher efficiency.
- Improved thermal performance: Efficient operation reduces heat generation.
- Fast switching: Enables higher switching frequencies, reducing the size of passive components.
- Robustness: Avalanche rating provides protection against voltage transients.
- Environmentally friendly: Lead-free package complies with RoHS standards.
Additional Details
The TPN4R303NL's low on-resistance is a key feature that contributes to its high efficiency. The RDS(on) is the resistance between the drain and source terminals of the MOSFET when it is turned on. A lower RDS(on) means less power is dissipated as heat when current flows through the MOSFET, resulting in higher efficiency and reduced thermal stress on the device. The specific RDS(on) value for the TPN4R303NL can be found in the Toshiba datasheet.
The high current capability allows the MOSFET to handle large currents without overheating or being damaged. This is important in applications where the MOSFET is used to switch high-power loads. The avalanche rating indicates the MOSFET's ability to withstand transient voltage spikes that can occur during switching. This is an important consideration in applications where the MOSFET is exposed to inductive loads or other sources of voltage transients.
The fast switching speed enables the MOSFET to be used in high-frequency switching applications, such as DC-DC converters. Higher switching frequencies allow for the use of smaller and less expensive passive components, such as inductors and capacitors. The TPN4R303NL is typically available in a surface-mount package, such as a TO-252 or similar, which is suitable for automated assembly.