EN
  • EN
  • DE

TPN8R903NL,LQLS

Part No TPN8R903NL,LQLS
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840957-TPN8R903NL,LQLS
Ultra Librarian 3D Model Ultra Librarian TPN8R903NL,LQLS CAD Model

Description

The TPN8R903NL,LQLS is a 30V, N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage, optimized for efficient power management and switching applications. This MOSFET utilizes advanced trench gate technology to achieve a low on-resistance (RDS(on)) and minimize gate charge (Qg), which results in reduced power losses and enhanced overall system efficiency. Its surface-mount package allows for effective heat dissipation and compact design implementation.

Applications:

  • DC-DC Converters: Used for voltage regulation in various electronic devices and systems.
  • Load Switching: Employed to control power distribution to different loads within a circuit.
  • Power Management Circuits: Integral component in power supply units and power distribution networks for portable devices.
  • Motor Control Applications: Utilized in low-voltage motor control systems.

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves power efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses, particularly at high frequencies.
  • High-Speed Switching: Enables efficient operation in high-frequency applications.
  • Logic Level Drive: Simplifies interfacing with microcontrollers and other control circuits.
  • Surface Mount Package: Facilitates automated assembly and compact system designs.

Benefits:

  • Enhanced Power Efficiency: Reduces energy consumption and minimizes heat generation.
  • Extended Battery Life: Particularly beneficial for battery-powered portable devices.
  • Compact System Design: Allows for smaller and lighter electronic products.
  • Improved System Reliability: Due to the robust design and high-performance characteristics of the MOSFET.
  • Simplified Circuit Design: Logic level drive simplifies integration with control circuitry.

Additional Details:

The TPN8R903NL,LQLS features a maximum drain-source voltage (VDS) of 30V and a continuous drain current (ID) of up to 40A (depending on specific operating conditions and thermal management). The gate-source voltage (VGS) is rated at ±20V. The low RDS(on), typically around 8.9 mΩ at VGS = 10V, significantly contributes to reducing power dissipation. The MOSFET is housed in a small surface-mount package, enabling high-density circuit board assembly. It is designed to operate reliably over a wide temperature range, making it suitable for a variety of environmental conditions. The specific package and pinout details should be verified from the datasheet for proper implementation.

You May Also Be Interested in

FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,457 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess