EN
  • EN
  • DE

TS7SH00FU

Part No TS7SH00FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 381756-TS7SH00FU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS7SH00FU CAD Model

Description

The TS7SH00FU is a single 2-input NAND gate with Schmitt trigger inputs manufactured by Toshiba Semiconductor and Storage. This logic gate is designed for applications requiring noise immunity and signal conditioning. The Schmitt trigger inputs provide hysteresis, which helps to eliminate the effects of noise and signal bounce, making it a robust solution for noisy environments.

Applications

  • Noise-sensitive digital circuits: Ideal for applications where input signals may be noisy or have slow transition times.
  • Signal conditioning: Used to clean up noisy signals and improve signal integrity.
  • Industrial control systems: Employed in environments with electrical noise and interference.
  • Automotive electronics: Used in automotive systems where signal noise is common.
  • Consumer electronics: Found in devices where noise immunity is important for reliable operation.

Features

  • Single 2-input NAND gate: Performs the logical NAND operation on two input signals.
  • Schmitt trigger inputs: Provides hysteresis for noise immunity and signal conditioning.
  • High noise immunity: Reduces the impact of noise on the input signals.
  • Fast switching speed: Allows for rapid operation in digital circuits.
  • Low power consumption: Minimizes energy usage, suitable for battery-powered devices.

Benefits

  • Improved signal integrity: Reduces the risk of false triggering due to noisy input signals.
  • Enhanced system reliability: Ensures stable operation in noisy environments.
  • Simplified circuit design: Reduces the need for external noise filtering components.
  • Energy efficiency: Low power consumption contributes to longer battery life.
  • Robust performance: Designed for reliable operation in harsh conditions.

The TS7SH00FU typically comes in a small surface-mount package like USON (Ultra Small Outline Non-leaded). It operates over a supply voltage range of 1.65V to 5.5V, with an operating temperature range usually specified as -40°C to +85°C. The Schmitt trigger inputs provide a hysteresis voltage, enhancing the noise margin and preventing oscillations caused by slow or noisy input signals. This device is compliant with RoHS standards and is lead-free. The input and output pins are designed with ESD protection circuits.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess