EN
  • EN
  • DE

TSS1G45S

Part No TSS1G45S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA SOLID STATE AC RELAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 382801-TSS1G45S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSS1G45S CAD Model

Description

The Toshiba TSS1G45S is a silicon Schottky barrier diode designed for high-speed switching applications. This diode is characterized by its low forward voltage drop and fast reverse recovery time, making it suitable for various electronic circuits requiring efficient and rapid signal processing.

Applications

  • High-speed switching circuits: Used in circuits where fast switching speeds are crucial.
  • Protection circuits: Employed to protect sensitive components from voltage spikes and transients.
  • DC-DC converters: Utilized in power supplies and converters for efficient rectification.
  • Clamping circuits: Functions as a clamp to limit voltage levels within a circuit.
  • Voltage multipliers: Can be used in voltage multiplier circuits.

Features

  • Low forward voltage drop: Minimizes power loss and improves circuit efficiency.
  • Fast reverse recovery time: Enables high-speed switching performance.
  • Small capacitance: Reduces capacitive loading in high-frequency circuits.
  • High surge current capability: Provides robustness against transient current surges.
  • Surface mount package: Facilitates automated assembly and compact designs.

Benefits

  • Improved circuit efficiency: Low forward voltage drop reduces power dissipation, leading to more efficient circuits.
  • Enhanced switching speed: Fast reverse recovery time enables high-frequency operation, improving performance in switching applications.
  • Reliable circuit protection: High surge current capability safeguards components from damage due to transient surges.
  • Compact design: Small surface mount package allows for miniaturization of electronic devices.
  • Easy integration: Suitable for automated assembly processes, reducing manufacturing costs and increasing production efficiency.

Additional Details

The TSS1G45S is typically housed in a small surface mount package (e.g., SOD-323 or similar) for efficient PCB assembly. Key electrical characteristics include a low forward voltage drop (typically around 0.45V at a specified forward current) and a very fast reverse recovery time (typically in the nanosecond range). It's crucial to consult the datasheet for precise electrical specifications, temperature ratings, and mounting guidelines. This diode is designed to operate within specified voltage and current limits, and exceeding these limits can lead to device failure. Proper heat sinking and thermal management may be required in high-power applications to ensure reliable operation.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Pulse
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
Toshiba Semiconductor and Storage
Lowest to $1.5860

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess