EN
  • EN
  • DE

U1ZB240-Z

Part No U1ZB240-Z
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description CONSTANT VOLTAGE REGULATION TRANSIENT SUPPRESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1275247-U1ZB240-Z
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian U1ZB240-Z CAD Model

Description

The U1ZB240-Z is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching.

Applications:

  • Protection of I/O interfaces
  • Data lines
  • Signal lines in electronic equipment
  • Consumer electronics (e.g., smartphones, tablets, laptops)
  • Industrial control systems

Features:

  • Repetitive Peak Surge Power Dissipation: Varies with surge waveform (consult datasheet for specific values)
  • Breakdown Voltage: Typically around 26.2V
  • Low Clamping Voltage: Minimizes stress on protected components during surge events.
  • Fast Response Time: Quickly clamps transient voltages.
  • Small Surface Mount Package: Allows for compact PCB designs.

Benefits:

  • Enhanced reliability of electronic devices by protecting them from overvoltage conditions.
  • Reduced downtime due to component failures caused by voltage transients.
  • Improved product safety by preventing damage from ESD and lightning strikes.
  • Simplified circuit design with a compact and easy-to-use TVS diode.
  • Increased system robustness in harsh environments.

Additional Details:

The U1ZB240-Z is typically available in a small surface mount package, such as a SOD-323 or similar. The specific package dimensions and pinout details can be found in the Toshiba datasheet. The TVS diode operates by clamping the voltage across its terminals to a safe level when a transient voltage occurs. This prevents the transient voltage from reaching sensitive downstream components. The clamping voltage is typically slightly above the normal operating voltage of the protected circuit. The U1ZB240-Z has a low leakage current, which minimizes power consumption during normal operation. It's crucial to consult the device's datasheet for absolute maximum ratings, including peak pulse current, operating temperature range, and storage temperature range. Proper PCB layout is essential for optimal TVS diode performance, particularly minimizing trace inductance between the TVS diode and the protected circuit. This is to minimize voltage overshoot during transient events. The specific surge current capability varies depending on the pulse waveform (e.g., 8/20 μs, 10/1000 μs).

Proper application design and careful consideration of the electrical characteristics are vital to ensure effective protection of the targeted electronic components.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess