EN
  • EN
  • DE
  • IT

TSM924ESE+T

Part No TSM924ESE+T
Manufacturer Touchstone Semiconductor
Catalog Linear - Comparators
Description IC COMP QUAD CMOS P-P TTL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Touchstone Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type with Voltage Reference
Number of Elements 4
Output Type CMOS, Push-Pull, TTL
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 2.5V
Current - Output (Typ) 40mA
Current - Quiescent (Max) 6.5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 116998-TSM924ESE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM924ESE+T CAD Model

Description

The Touchstone Semiconductor 116998-TSM924ESE+T is a CMOS, Push-Pull, TTL output type integrated circuit with 4 elements.

  • Output Type: CMOS, Push-Pull, TTL
  • Number of Elements: 4
  • Quiescent Current: 6.5μA
  • Input Offset Voltage: 10mV @ 2.5V
  • Output Current: 40mA
  • CMRR, PSRR: 80dB each
  • Propagation Delay: 12μs (max)
  • Operating Temperature Range: -40°C to 85°C
  • Package: 16-SOIC
  • Supply Voltage: 2.5 V to 11 V, ±1.25 V to 5.5 V
  • Status: Obsolete (EOL)
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Manufacturer: Touchstone Semiconductor

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6
Need more? Email Us
Texas Instruments
IC DUAL NANOPWR COMP 8-SOIC / Comparator General Purpose CMOS, Open-Drain 8-SOIC
Lowest to $2.6268
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.2813
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
Lowest to $2.4910
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $1.5194
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 12QFN
Lowest to $7.9137
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $1.0111

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess