The TLV6700DDCR is a high-precision window voltage detector designed by Texas Instruments, renowned for their innovative and reliable semiconductor products. This advanced device is specifically engineered to monitor over-voltage and under-voltage conditions, ensuring that electronic systems operate within their safe voltage thresholds. It is an essential component for a wide range of applications, including power supply control and protection circuits in consumer electronics, automotive, and industrial equipment.
Key Features
- Adjustable Thresholds: The TLV6700DDCR allows for precise setting of voltage thresholds, providing flexibility to accommodate various application requirements.
- High Accuracy: With a high threshold accuracy of ±1%, this device ensures reliable voltage monitoring, which is crucial for sensitive electronic systems.
- Low Quiescent Current: The device features a low quiescent current, making it suitable for battery-powered applications where power conservation is essential.
- Push-Pull Output: The push-pull output configuration of the TLV6700DDCR provides a robust signal that can directly interface with other digital components without the need for external pull-up resistors.
- Wide Operating Voltage Range: It operates over a broad voltage range, accommodating a variety of power supply specifications.
- Temperature Range: The device is operational over an extended industrial temperature range, ensuring performance in harsh environments.
Product Specifications
Parameter
Value
Package/Case
SOT-23-6
Output Type
Push-Pull
Threshold Voltage
Adjustable
Operating Temperature
-40°C to +125°C
Quiescent Current
Typically 6.5 µA
The TLV6700DDCR is delivered in a small, surface-mount SOT-23-6 package, which is ideal for space-constrained applications. Its combination of features makes it a versatile and indispensable component for designers looking to enhance system reliability through precise voltage monitoring and control.