EN
  • EN
  • DE

SN74BCT573NSR

Part No SN74BCT573NSR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH TRANSP OCTAL D 20SO  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74BCT
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6.1ns
Current - Output High, Low 15mA, 64mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257327-SN74BCT573NSR
Ultra Librarian 3D Model Ultra Librarian SN74BCT573NSR CAD Model

Description

The SN74BCT573NSR, from the renowned manufacturer Texas Instruments, is a high-performance, octal transparent D-type latch that is designed to provide storage and isolation for eight bits of data in digital circuits. This integrated circuit (IC) is part of the SN74BCT family, which is known for its exceptional quality and reliability, making it an ideal choice for a wide range of applications in computing, telecommunication, and industrial systems.

Key Features

  • Logic Type: Octal Transparent D-type Latches
  • Output Type: 3-State Outputs
  • Bus Hold: No Bus Hold
  • Propagation Delay Time: 5.5ns at 5V, 50pF
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 20-SOIC
  • Supply Voltage: 4.5V to 5.5V

Performance and Quality

The SN74BCT573NSR features a fast propagation delay time, which ensures quick response times in high-speed data systems. With 3-state outputs, this latch can be used in bus-oriented systems where it can provide both high-impedance states and active bus driving capabilities. The device operates over a broad voltage range and can withstand extended temperature ranges, making it robust and versatile for challenging environments.

Applications

Thanks to its high-speed and reliable performance, the SN74BCT573NSR is commonly employed in data storage and transfer applications where temporary data storage is required. It is particularly useful in systems where data needs to be available to multiple recipients or in scenarios that require data to be held stable while other operations are performed. Its applications extend to:

  • Computers and Computer Peripherals
  • Data Communication Equipment
  • Industrial Control Systems
  • Instrumentation and Test Equipment

Environmental Compliance

The SN74BCT573NSR is compliant with RoHS standards, ensuring that it meets the latest environmental regulations for electronic components. Texas Instruments is committed to sustainability and reducing the environmental impact of their products.

You May Also Be Interested in

Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess