EN
  • EN
  • DE

TEN5-1223

Part No TEN5-1223
Manufacturer TRACO Electronic AG
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC Converter - TEN 5 Series, 6 Watt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TRACO Electronic AG
Win Source Part Number 1266750-TEN5-1223
Manufacturer Homepage www.tracopower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEN5-1223 CAD Model

Description

The TEN5-1223 is a 5-Watt isolated DC-DC converter manufactured by TRACO Electronic AG. It is designed to provide a regulated and isolated output voltage from a DC input voltage. This converter is ideal for applications where electrical isolation is required for safety, noise reduction, or to break ground loops.

Applications

  • Industrial automation systems needing isolated power supplies.
  • Medical devices requiring patient safety isolation.
  • Telecommunication equipment for power distribution and signal isolation.
  • Transportation systems where robust and isolated power is needed.
  • Instrumentation and measurement equipment to minimize noise.
  • Use in railway systems.
  • Use in automation controls.

Features

  • 5W Output Power: Delivers up to 5 watts of regulated output power.
  • Wide 2:1 Input Range: Accepts a broad range of input voltages.
  • 1500 VDC Isolation: Provides electrical isolation between input and output.
  • Regulated Output: Maintains a stable output voltage under varying load conditions.
  • Short-Circuit Protection: Protects against damage from short circuits on the output.
  • Overload Protection: Limits output current to prevent damage from overloads.
  • High Efficiency: Efficient design minimizes heat dissipation.

Benefits

  • Enhanced Safety: Isolation provides safety in sensitive applications.
  • Reduced Noise: Isolation minimizes ground loops and electrical noise.
  • Stable Performance: Regulated output ensures consistent operation of connected devices.
  • Reliable Operation: Built-in protection features enhance reliability.
  • Versatile Use: Wide input range allows for use in different systems.

Additional Details

The TEN5-1223 has a nominal input voltage of 12VDC (9-18VDC input range) and provides dual outputs of +12VDC and -12VDC. It features continuous short-circuit protection and an operating temperature range of -40°C to +85°C (with derating). The isolation voltage is tested at 1500 VDC for 1 minute. The efficiency is typically around 82%. The package is a compact DIP package. The device is compliant with industry standard safety requirements. Always refer to the datasheet for the latest specifications and safety certifications.

You May Also Be Interested in

Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess