EN
  • EN
  • DE

TEN5-4821WI

Part No TEN5-4821WI
Manufacturer Traco Power
Catalog Power Supplies Board Mount DCDC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Traco Power
Win Source Part Number 364518-TEN5-4821WI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEN5-4821WI CAD Model

Description

The Traco Power TEN5-4821WI is a high-performance 5-Watt DC/DC converter designed for applications requiring a wide input voltage range and reliable operation. This module offers a regulated output voltage and input/output isolation, making it suitable for industrial, telecommunications, and other demanding environments.

Applications:

  • Industrial Control Systems: Providing power for sensors, controllers, and data acquisition systems in industrial settings.
  • Telecommunications Equipment: Supplying isolated power for telecom interfaces, routers, and switches.
  • Mobile Equipment: Powering electronic devices in vehicles, including transportation and agricultural machinery.
  • Battery-Powered Systems: Providing a regulated voltage from a wide range of battery voltages.
  • Instrumentation: Powering measurement and control instruments that require stable and isolated power.

Features:

  • 5 Watt Output Power: Delivers adequate power for various low-power electronic circuits.
  • 4:1 Wide Input Voltage Range: Accepts a significantly broad range of input voltages, accommodating variations and fluctuations in the power source. This unit is specifically designed for nominal 48VDC input.
  • 1500 VDC Isolation: Offers high isolation between the input and output, ensuring safety and preventing ground loops.
  • Regulated Output Voltage: Provides a stable and consistent output voltage, essential for reliable operation of sensitive electronics. This unit delivers +/-12VDC output.
  • Short Circuit Protection: Protects the converter and the connected load from damage due to short circuits.
  • Operating Temperature Range: Designed to operate reliably over a wide temperature range, suitable for industrial environments.
  • Compact Size: Space-saving design allows for easy integration into various systems and enclosures.

Benefits:

  • Versatile Power Solution: The wide input voltage range makes it suitable for diverse applications and power environments.
  • Increased Safety: High isolation voltage enhances safety and reduces the risk of electrical hazards.
  • Reliable Operation: Regulated output voltage ensures stable and consistent performance of connected devices.
  • Easy Integration: Compact size and industry-standard pinout simplify integration into new and existing systems.
  • Robust Protection: Short circuit protection safeguards the converter and the connected load from damage.

The Traco Power TEN5-4821WI is a highly reliable and efficient DC/DC converter that provides a stable and isolated power source for a wide range of applications. Its wide input voltage range, high isolation, and comprehensive protection features make it an ideal choice for demanding industrial and telecommunications environments.

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess