EN
  • EN
  • DE

TMG 30124

Part No TMG 30124
Manufacturer Traco Power
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 30W / Enclosed AC DC Converters 1 Output 24V 1.25A 90 ~ 305 VAC, 120 ~ 370 VDC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Mfr Traco Power
Series TMG (30W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 305 VAC, 120 ~ 370 VDC
Voltage - Output 1 24V
Current - Output (Max) 1.25A
Power (Watts) 30 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -40°C ~ 70°C (With Derating)
Efficiency 86%
Mounting Type Through Hole
Package / Case 5-DIP Module, 4 Leads
Dimension 2.52" L x 1.77" W x 0.93" H (64.0mm x 45.0mm x 23.5mm)
Approval Agency CE, cURus
Base Product Number TMG 30
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Names TMG 30124-ND,TMG30124
Standard Package 10
Win Source Part Number 1135852-TMG 30124
Ultra Librarian 3D Model Ultra Librarian TMG 30124 CAD Model

Description

The Traco Power TMG 30124 is an enclosed type AC DC converter with a power of 30 W.

  • Power: 30 W
  • Input: Universal
  • Series: TMG (30W)
  • Category: Power Supplies - Board Mount
  • Applications: ITE (Commercial)
  • Supply and Demand Status: Good
  • Efficiency: 86%
  • Temperature Range: -40°C to 70°C with derating
  • Dimension: 2.52" L x 1.77" W x 0.93" H (64.0mm x 45.0mm x 23.5mm)
  • Alternative Part: TMG30124

You May Also Be Interested in

Texas Instruments
4-V TO 16-V INPUT, DUAL 25-A, SI
Lowest to €35.9879
Flex Power Modules
DC DC CONVERTER 30V 99W
Lowest to €60.5774
Cosel USA, Inc.
DC DC CONVERTER 12V
Lowest to €104.6078
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to €36.9406
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 300W
Lowest to €179.2476
CUI Inc.
AC/DC CONVERTER 9V 3W
Lowest to €14.9763
Cosel USA, Inc.
DC DC CONVERTER 24V
Lowest to €88.4410
Vicor Corporation
DC DC CONVERTER 28V 250W
Lowest to €346.1564
Traco Power
DC DC CONVERTER 12V 101W
Lowest to €369.1180

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess