EN
  • EN
  • DE

TMP-MK2

Part No TMP-MK2
Manufacturer Traco Power
Catalog External/Internal (Off - Board) Accessories
Description DIN RAIL MNT KIT FOR TMP 30W/60W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type DIN Rail Mounting Kit
For Use With/Related Products TMP 30W, TMP 60W Power Supplies
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1544710-TMP-MK2
Ultra Librarian 3D Model Ultra Librarian TMP-MK2 CAD Model

Description

N

You May Also Be Interested in

ARTESYN / Advanced Energy
POWER SHELF FOR HPS3000 PWR SUP
Need more? Email Us
Vicor Corporation
BOM, ASSEMBLY, 2322 XF PUSH PI
Need more? Email Us
ARTESYN / Advanced Energy
CONNECTOR KIT FOR LCM POWER SUPP
Need more? Email Us
Artesyn Embedded Technologies
INPUT PLUG AUSTR DA12-M/DA18-M
Need more? Email Us
ARTESYN / Advanced Energy
CONN KIT FOR LPT100-M SERIES
Need more? Email Us
Traco Power
COVER FOR TXH 120W POWER SUPPLY
Need more? Email Us
Mean Well Enterprises Co., Ltd.
MOUNT HARDWARE DIN RAIL PWR SUP
Need more? Email Us
ARTESYN / Advanced Energy
INPUT PLUG EU FOR DA12-M/DA18-M
Need more? Email Us
ARTESYN / Advanced Energy
ADAPTER USB CABLE FOR IMP SERIES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess