EN
  • EN
  • DE

ALI1312-C1414GG

Part No ALI1312-C1414GG
Manufacturer Trademark Fine Art
Catalog OEM Parts (A - B)
Description Design Turnpike 'Clock Square' Canvas Art, 14x14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980739-ALI1312-C1414GG
Categories OEM Parts(A-B)
Manufacturer Trademark Fine Art
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALI1312-C1414GG CAD Model

Description

The Trademark Fine Art ALI1312-C1414GG is a piece of artwork. Given the manufacturer and the limited information from the product ID, it is likely a canvas print or framed art print. These prints are designed to add aesthetic value to homes, offices, and other interior spaces.

Applications:

  • Home Decoration: Enhances the visual appeal of living rooms, bedrooms, and hallways.
  • Office Decoration: Adds a touch of sophistication to office spaces and waiting rooms.
  • Gifting: Suitable as a gift for art enthusiasts or for special occasions.
  • Interior Design Projects: Used by interior designers to complement the overall design scheme of a space.

Features:

  • High-Quality Print: Produced using advanced printing techniques to ensure vibrant colors and sharp details.
  • Gallery Wrapped Canvas: The canvas is stretched and wrapped around a wooden frame for a professional look (if applicable).
  • Durable Construction: Made with high-quality materials to ensure longevity.
  • Ready to Hang: Comes with pre-installed hanging hardware for easy installation.

Benefits:

  • Enhances Aesthetic Appeal: Adds beauty and personality to any space.
  • Creates a Focal Point: Draws attention and adds visual interest to a room.
  • Easy to Install: Can be easily hung on any wall with minimal effort.
  • Durable and Long-Lasting: Provides years of enjoyment with proper care.

Additional Details:

Based on the product ID (ALI1312-C1414GG), the "1414" likely refers to a 14x14 inch size. The "GG" might indicate a specific finish or color of the frame (if framed). Trademark Fine Art offers a wide range of art styles, so the specific subject matter of this piece can vary significantly. To determine the exact image and specifications, a visual search using the product ID and manufacturer would be helpful.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Sony
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Kemet
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess