EN
  • EN
  • DE

ALI3288-C1624GG

Part No ALI3288-C1624GG
Manufacturer Trademark Fine Art
Catalog Custom Parts (0 - A)
Description TRADEMARK FINE ART ALI3288-C1624GG Jennifer Nilsson 'Sleigh Rides Banner'
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1200834-ALI3288-C1624GG
Categories Custom Parts
Manufacturer Trademark Fine Art
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALI3288-C1624GG CAD Model

Description

The ALI3288-C1624GG is an art piece created by Trademark Fine Art. Trademark Fine Art specializes in giclée prints and canvas art, covering a wide range of subjects and styles.

Possible Applications

  • Residential interior design: Suitable for living rooms, bedrooms, dining areas, and hallways.
  • Commercial spaces: Enhances the ambiance of offices, hotels, restaurants, and retail environments.
  • Art galleries and exhibitions: Ideal for showcasing artwork in curated settings.
  • Corporate art programs: Adds visual interest and cultural value to workplaces.
  • Gift-giving: A thoughtful and artistic present for various occasions.

Features

  • Giclée printing: Delivers high-resolution and vibrant colors.
  • Premium canvas or paper: Ensures durability and longevity.
  • Multiple size options: Accommodates various wall dimensions and preferences.
  • Ready to hang: Often comes stretched on a wooden frame with pre-installed hardware.
  • Diverse themes: Offers a wide selection of subjects and artistic styles.

Benefits

  • Enhances aesthetic appeal: Improves the visual quality of any space.
  • Reflects personal style: Allows individuals to express their unique taste.
  • Creates a welcoming atmosphere: Contributes to a more inviting environment.
  • Stimulates conversation: Serves as a focal point and encourages interaction.
  • Increases perceived value: Adds value to the overall décor and ambiance.

Additional Details

Specific details regarding materials (canvas/paper type), framing (if applicable), and exact dimensions depend on the specific version of the ALI3288-C1624GG. Trademark Fine Art likely uses archival-quality inks to ensure resistance to fading and preserve the vibrancy of the artwork. The artwork is typically professionally prepared for display. Without further information, the subject of this piece remains undefined.

You May Also Be Interested in

Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Molex, LLC
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess