EN
  • EN
  • DE

SG8002JA20.000PHC3:ROHS

Part No SG8002JA20.000PHC3:ROHS
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories OEM Parts( S )
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 1042017-SG8002JA20.000PHC3:ROHS
Ultra Librarian 3D Model Ultra Librarian SG8002JA20.000PHC3:ROHS CAD Model

Description

The SG8002JA20.000PHC3:ROHS is a programmable oscillator from Epson Electronics America Inc-Semiconductor Div. It's designed to provide a stable and precise clock signal for various electronic applications. Being RoHS compliant, it adheres to environmental standards restricting the use of hazardous substances.

Applications

  • Microcontrollers and Microprocessors: Used as a timing source for CPUs and MCUs.
  • Real-Time Clocks (RTCs): Provides accurate timekeeping signals.
  • Communication Systems: Employed in network devices, such as routers and switches, to synchronize data transmission.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems.
  • Consumer Electronics: Integrated into devices like audio players, digital cameras, and set-top boxes.
  • Data Acquisition Systems: Used in instruments that require precise timing for sampling and measurement.

Features

  • Programmable Frequency: Allows users to configure the output frequency to meet specific application requirements.
  • High Frequency Stability: Ensures a consistent and accurate clock signal over a wide range of operating conditions.
  • Low Jitter: Minimizes timing variations, resulting in improved system performance.
  • RoHS Compliant: Meets environmental regulations, reducing the use of hazardous materials.
  • Small Package Size: Enables integration into compact electronic devices.
  • Low Power Consumption: Reduces overall system power consumption.

Benefits

  • Improved System Performance: The high stability and low jitter characteristics of the oscillator lead to enhanced system performance and reliability.
  • Flexibility: Programmable frequency allows for use in various applications with different clock requirements.
  • Environmental Compliance: RoHS compliance ensures that the product meets environmental standards.
  • Reduced Power Consumption: Low power consumption helps to extend battery life in portable devices and reduce overall energy usage.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Reliable Operation: Designed for stable and consistent performance over a wide range of operating conditions.

Additional Details

The SG8002JA20.000PHC3:ROHS typically operates within a specific voltage range (e.g., 1.8V, 2.5V, 3.3V). Its frequency stability is often specified in parts per million (ppm) over a certain temperature range. The output signal is typically CMOS compatible. Consult the product datasheet for precise electrical characteristics, package dimensions, and environmental specifications.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess