EN
  • EN
  • DE

MA01106-C1632GG

Part No MA01106-C1632GG
Manufacturer Trademark Fine Art
Catalog OEM Parts (M - N)
Description TRADEMARK FINE ART MA01106-C1632GG Yuval Wolfson 'Liberty For All IV' Canvas
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074566-MA01106-C1632GG
Categories OEM Parts(M-N)
Manufacturer Trademark Fine Art
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA01106-C1632GG CAD Model

Description

The MA01106-C1632GG is a piece of artwork produced by Trademark Fine Art. Based on the identifier format, it represents a canvas art print. Trademark Fine Art specializes in producing high-quality art prints across various styles and subjects, catering to both residential and commercial decor needs. The dimensions implied by the identifier suggest it's a medium-sized piece, suitable for adding visual interest to living spaces, offices, or hospitality settings.

Applications

  • Home decor: Enhancing the aesthetic appeal of living rooms, bedrooms, dining rooms, and hallways.
  • Office decor: Adding visual interest to office spaces, reception areas, and conference rooms.
  • Hospitality decor: Decorating hotel rooms, lobbies, restaurants, and cafes.
  • Retail decor: Creating an inviting atmosphere in retail stores and boutiques.
  • Interior design projects: Incorporating artwork into larger interior design schemes for residential and commercial spaces.

Features

  • High-quality canvas print: Printed on durable canvas material for long-lasting beauty.
  • Gallery-wrapped design: The canvas is stretched around a wooden frame, creating a clean and contemporary look.
  • Fade-resistant inks: Printed with fade-resistant inks to ensure the colors remain vibrant for years to come.
  • Ready to hang: Comes with pre-installed hanging hardware for easy installation.
  • Variety of styles and subjects: Available in a wide range of styles and subjects to suit different tastes and decor styles.
  • Professionally crafted: Created by skilled artisans to ensure high quality and attention to detail.
  • Protective coating: Features a protective coating to guard against dust, scratches, and UV damage.

Benefits

  • Enhanced aesthetic appeal: Adds visual interest and personality to any space.
  • Long-lasting beauty: Printed on durable canvas with fade-resistant inks for years of enjoyment.
  • Easy to install: Comes ready to hang with pre-installed hanging hardware.
  • Versatile decor option: Suitable for a wide range of decor styles and spaces.
  • Adds value to the space: Enhances the overall value and appeal of the property.
  • Creates a welcoming atmosphere: Helps to create a warm and inviting atmosphere in homes, offices, and commercial spaces.
  • Supports artists and artisans: Purchases support the work of talented artists and artisans.

Additional Details

The specific subject matter of the MA01106-C1632GG artwork can vary widely, ranging from landscapes and seascapes to abstract designs and floral patterns. The "C1632GG" portion of the product ID might relate to the print's dimensions (e.g., 16 inches by 32 inches), color palette, or specific design within Trademark Fine Art's catalog. To determine the precise artwork, visiting Trademark Fine Art's website or contacting a retailer that sells their products is recommended. The canvas is typically stretched over a wooden frame, creating a gallery-wrapped appearance that eliminates the need for an external frame. Care instructions generally involve gently dusting the surface with a soft cloth to maintain its appearance.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $1.4033

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess