EN
  • EN
  • DE

ADG904BRUZ-REEL7

Part No ADG904BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name ADG904
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG904BRUZ-REEL7TR, ADG904BRUZ-REEL7-ND, ADG904BRUZ-REEL7CT, ADG904BRUZ-REEL7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910418-ADG904BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG904BRUZ-REEL7 CAD Model

Description

ADG904BRUZ-REEL7 - RF Switch from Analog Devices Inc.

The ADG904BRUZ-REEL7 is a high-performance RF switch designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is particularly tailored for applications requiring rapid switching between multiple RF sources, with a frequency range from DC to 4 GHz, making it ideal for a variety of wireless applications.

Constructed with Analog Devices' advanced silicon technology, the ADG904BRUZ-REEL7 offers exceptional signal fidelity and isolation, which is crucial in maintaining signal integrity in complex RF systems. The switch is characterized by its low insertion loss and high isolation, ensuring minimal signal degradation and crosstalk between channels.

The ADG904BRUZ-REEL7 comes in a compact TSSOP-16 package, making it suitable for space-constrained applications. Its small footprint allows for efficient use of PCB real estate, which is essential in modern, densely-packed electronic devices. The device is supplied in tape and reel form (REEL7), which facilitates automated pick-and-place manufacturing processes, thus reducing assembly time and costs.

Key features of the ADG904BRUZ-REEL7 include:

  • Wide frequency range: DC to 4 GHz
  • Low insertion loss: Ensures minimal signal attenuation
  • High isolation: Reduces crosstalk between RF paths
  • Single +3 V to +5 V supply: Compatible with a range of power sources
  • Non-reflective switch design: Prevents signal reflections that can degrade performance
  • ESD (Electrostatic Discharge) protection: Enhances the robustness and longevity of the device

Applications for the ADG904BRUZ-REEL7 span across various sectors, including wireless communications, test and measurement equipment, and satellite systems. Its ability to swiftly switch between RF signals without compromising the signal quality makes it a valuable component in applications such as RF signal routing, filter banks, and antenna array control systems.

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADG904BRUZ-REEL7 is no exception. Its performance and durability make it an excellent choice for designers looking to enhance the RF capabilities of their systems.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8423 $55.3692
9+ $11.3578 $102.2202
14+ $11.0029 $154.0406
19+ $10.6479 $202.3101
25+ $10.2930 $257.3250
33+ $9.2282 $304.5306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess