EN
  • EN
  • DE

WAG10289-C1824GG

Part No WAG10289-C1824GG
Manufacturer Trademark Fine Art
Catalog OEM Parts (T - Z)
Description Ethan Harper 'Alternating Current Iii' Canvas Art, 18x24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044044-WAG10289-C1824GG
Categories OEM Parts(T-Z)
Manufacturer Trademark Fine Art
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WAG10289-C1824GG CAD Model

Description

The WAG10289-C1824GG is a piece of decorative wall art manufactured by Trademark Fine Art. It is a giclée print on canvas, meaning it is a high-quality reproduction of an original artwork (painting, photograph, or digital art) using specialized inkjet printers. The 'GG' suffix signifies that this artwork is gallery-wrapped, where the canvas is stretched around a wooden frame and secured on the back, providing a clean, modern, frameless look.

Applications:

  • Residential Decor: Living rooms, bedrooms, dining rooms, hallways
  • Commercial Spaces: Offices, lobbies, conference rooms, waiting areas
  • Hospitality Industry: Hotels, restaurants, cafes, bars
  • Retail Environments: Boutiques, showrooms, art galleries

Features:

  • Giclée Printing: Ensures exceptional color accuracy, detail, and vibrancy.
  • Gallery-Wrapped Canvas: Offers a contemporary, frameless presentation.
  • High-Quality Canvas: Provides durability and a professional appearance.
  • Ready to Hang: Arrives with pre-installed hardware for easy installation.
  • Fade-Resistant Inks: Protects against fading and preserves the artwork's colors over time.

Benefits:

  • Enhances the aesthetic appeal of any room or space.
  • Creates a focal point and adds visual interest.
  • Complements various interior design styles.
  • Offers a cost-effective way to decorate walls.
  • Requires minimal maintenance.

Trademark Fine Art's giclée printing process uses archival inks to create prints that are resistant to fading and yellowing, ensuring the artwork's longevity. The canvas is stretched tightly around a sturdy wooden frame, preventing sagging or warping. The 18x24 inch dimension makes this artwork suitable for medium to large walls. The gallery-wrapped design eliminates the need for a separate frame, saving both time and money. The artwork is easy to hang, typically requiring only a nail or hook. The canvas is treated to prevent dust and moisture damage, making it suitable for various environments.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess