EN
  • EN
  • DE

JM1600KSN-2G

Part No JM1600KSN-2G
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1600 SODIMM 256Mx64 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947463-JM1600KSN-2G
Series *
Ultra Librarian 3D Model Ultra Librarian JM1600KSN-2G CAD Model

Description

The Transcend JM1600KSN-2G is a 2GB DDR3L 1600MHz SO-DIMM memory module designed for laptops and other small form factor computers. This memory module provides a significant boost in performance compared to older DDR2 or DDR3 modules, enabling faster multitasking, smoother application performance, and improved overall system responsiveness.

Applications

  • Laptop computers requiring DDR3L SO-DIMM memory.
  • Small form factor PCs.
  • All-in-one computers.
  • Notebook upgrades to improve system performance.

Features

  • 2GB Capacity: Provides ample memory for everyday computing tasks.
  • DDR3L Technology: Operates at a lower voltage (1.35V) for reduced power consumption and heat generation.
  • 1600MHz Clock Speed: Enables fast data transfer rates between the memory and the processor.
  • SO-DIMM Form Factor: Designed for use in laptops and other small form factor devices.
  • 204-Pin Design: Standard SO-DIMM connector for compatibility with a wide range of laptops.

Benefits

  • Improved System Performance: Faster processing and smoother multitasking.
  • Reduced Power Consumption: DDR3L technology helps extend battery life in laptops.
  • Increased Bandwidth: Enables faster data transfer for demanding applications.
  • Enhanced Multitasking: Run multiple applications simultaneously without performance degradation.
  • Easy Installation: Simple and straightforward installation process.

Additional Details

This memory module is a single-ranked module, which means it has memory chips on only one side of the PCB. It is also unbuffered and non-ECC. The operating voltage is 1.35V, which is lower than standard DDR3 memory (1.5V), resulting in lower power consumption and heat dissipation. The module is compatible with laptops and other devices that support DDR3L SO-DIMM memory with a 204-pin connector. It helps improve overall system responsiveness and performance, making it ideal for both everyday computing tasks and more demanding applications. It conforms to JEDEC standards to ensure compatibility and reliability. Transcend is a reputable manufacturer known for producing high-quality memory products, ensuring the longevity and stability of this module.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
PC66 8Mx64-GL
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess