EN
  • EN
  • DE

TS2GKR72V6Z

Part No TS2GKR72V6Z
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1600 2Gx72 ECC Reg/RDIMM (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948223-TS2GKR72V6Z
Series *
Ultra Librarian 3D Model Ultra Librarian TS2GKR72V6Z CAD Model

Description

The Transcend TS2GKR72V6Z is a 2GB DDR2 667MHz ECC Registered DIMM. It is designed for use in servers and workstations that require reliable memory with error correction capabilities. This module provides a balance of capacity and performance, making it suitable for a variety of demanding applications.

Applications:

  • Servers
  • Workstations
  • Systems requiring ECC memory
  • Business-critical applications

Features:

  • 2GB Capacity
  • DDR2 Technology
  • 667MHz Clock Speed
  • ECC Registered DIMM
  • 240-Pin DIMM
  • 1.8V Operating Voltage

Benefits:

  • Data Integrity: ECC (Error-Correcting Code) detects and corrects single-bit errors, preventing data corruption and system instability.
  • Enhanced Stability: Registered design improves signal integrity, especially in systems with multiple DIMMs, ensuring reliable operation.
  • Improved Performance: 667MHz clock speed provides faster data access and improved system responsiveness.
  • High Capacity: 2GB capacity provides ample memory for demanding applications and multitasking.
  • Compatibility: Compatible with systems that support DDR2 ECC Registered DIMMs.

Technical Specifications:

The TS2GKR72V6Z is a 240-pin DDR2 DIMM operating at 1.8V. The ECC functionality ensures data integrity by detecting and correcting single-bit errors in memory. The registered design enhances signal stability, making it ideal for servers and workstations. The 2GB capacity allows for running multiple applications and handling large datasets. This memory module is built with high-quality components to ensure reliable performance and long-term stability. It is designed to meet the demands of server and workstation environments where data integrity and system uptime are critical. The module's specifications align with industry standards for DDR2 RDIMMs, ensuring compatibility with a wide range of systems.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess