EN
  • EN
  • DE

TS64MSQ64V5M

Part No TS64MSQ64V5M
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR2-533 64Mx64 SODIMM (512MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951126-TS64MSQ64V5M
Series *
Ultra Librarian 3D Model Ultra Librarian TS64MSQ64V5M CAD Model

Description

The Transcend TS64MSQ64V5M is a 64MB Synchronous DRAM (SDRAM) module designed for embedded systems and industrial applications where reliability and longevity are paramount. It is a low-density memory module suitable for systems with limited memory requirements or those utilizing older memory architectures.

Applications:

  • Embedded systems
  • Industrial control systems
  • Networking equipment
  • Legacy computer systems
  • Data acquisition systems

Features:

  • 64MB Capacity
  • SDRAM Technology
  • Operating Voltage: Typically 3.3V
  • Data Transfer Rate: Specified by the SDRAM standard; rates will vary depending on the specific SDRAM chips used on the module.
  • Form Factor: Likely a DIMM (Dual Inline Memory Module) or SODIMM (Small Outline DIMM), depending on the intended application.
  • JEDEC Compliant

Benefits:

  • Cost-Effective: Provides a low-cost memory solution for systems with limited memory needs.
  • Reliability: Designed for industrial and embedded environments, offering enhanced reliability compared to consumer-grade memory.
  • Legacy Support: Suitable for older systems that require SDRAM memory.
  • Low Power Consumption: SDRAM technology offers relatively low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Compatibility: Designed to be compatible with a wide range of embedded processors and chipsets that support SDRAM.

Additional Details:

The TS64MSQ64V5M module uses standard SDRAM chips. The exact speed grade (e.g., PC100, PC133) would depend on the specific chips mounted on the module. It is crucial to check the datasheet or product specifications to confirm the exact speed and timings supported by this memory module. The module is designed to meet JEDEC standards, ensuring compatibility and interoperability. The low-density design allows this memory module to support older systems that have limited memory addressing capabilities.

You May Also Be Interested in

Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 64GB 288RDIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 240UDIMM
Need more? Email Us
Harris Corporation
MODULE SRAM 40DIP MODULE
Need more? Email Us
Phoenix Contact
MEMORY MODULE
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess