EN
  • EN
  • DE

BC350

Part No BC350
Manufacturer Tripp Lite
Catalog Unclassified
Description UPS 350VA 180W 6OUT LOW PROF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Line Protection, Distribution, Backups - Uninterruptible Power Supply (UPS) Systems
Mfr Tripp Lite
Series BC Personal®
Package Bulk
Product Status Active
Type Standby (No Regulation)
Applications Desktop, Home Theater
Form Desktop
Power - Rated 350VA / 180W
AC Outlets 6 (3 UPS, 3 Surge Only)
Backup Time - Max Load 2.5 minutes
Voltage - Output 120V
Input Connector NEMA 5-15P
Output Connector NEMA 5-15R
Cord Length 6' (1.83m)
Size / Dimension 7.283" L x 4.331" W (185.00mm x 110.00mm)
Height 4.134" (105.00mm)
Weight 7.7 lbs (3.5 kg)
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.7012
Win Source Part Number 569225-BC350
Ultra Librarian 3D Model Ultra Librarian BC350 CAD Model

Description

The BC350 is a standby uninterruptible power supply (UPS) system from Tripp Lite.

  • Series: BC Personal®
  • Application: Desktop, Home Theater
  • Rated Power: 350VA / 180W
  • Voltage Output: 120V
  • AC Outlets: 6
  • UPS Outlets: 3
  • Surge-Only Outlets: 3
  • Form Factor: Compact Desktop
  • Dimensions: 7.283" L x 4.331" W (185.00mm x 110.00mm)
  • Height: 4.134" (105.00mm)
  • Weight: 7.7 lbs (3.5 kg)
  • Package: Bulk
  • Product Status: Active
  • Compliance: California Prop 65 Warning
  • Backup Time (Max Load): 2.5 minutes

You May Also Be Interested in

NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess