EN
  • EN
  • DE

ECO750UPS

Part No ECO750UPS
Manufacturer Tripp Lite
Catalog Uninterruptible Power Supply (UPS) Systems
Description UPS ECO GREEN BATTERY BACK UP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Standby (No Regulation)
Applications Desktop, Home Theater
Form Desktop
Power - Rated 750VA / 450W
AC Outlets 12 (6 UPS, 6 Surge Only)
Media Lines Protected RJ11
Voltage - Output 120V
Input Connector NEMA 5-15P
Output Connector NEMA 5-15R (12)
Cord Length 6' (1.83m)
Size / Dimension 6.900" L x 12.200" W (175.26mm x 309.88mm)
Height 3.100\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544857-ECO750UPS
Ultra Librarian 3D Model Ultra Librarian ECO750UPS CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
UPS 350VA 180W 120V 6OUT W/RJ11
Need more? Email Us
Tripp Lite
UPS 750VA 450W 12OUT USB RJ/11
Need more? Email Us
Delta Electronics
UPS MODULE 40A 24V DIN
Need more? Email Us
Tripp Lite
BATTERY BACK UP TOWER AVR 230V
Need more? Email Us
Altech corporation
UPS 24VDC 10A DIN RAIL
Need more? Email Us
Tripp Lite
UPS SMART ONLINE RACKMOUNT
Need more? Email Us
Tripp Lite
UPS SMARTPRO 750VA 500W 8OUT
Need more? Email Us
Tripp Lite
UPS SMART ONLINE RACKMOUNT
Need more? Email Us
Tripp Lite
BATT BACKUP 2.2KVA 120V RACK MNT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess