EN
  • EN
  • DE

TGA4954-SL

Part No TGA4954-SL
Manufacturer TriQuint Semiconductor
Description 9.9 - 12.5 Gb/s Optical Modulator Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case LGA
Manufacturer TriQuint Semiconductor
Manufacturer Homepage www.triquint.com
Win Source Part Number 720787-TGA4954-SL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TGA4954
Introduction Date November 21, 2006
ECCN 5A991.b
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TGA4954-SL CAD Model

Description

The TGA4954-SL is a high-power amplifier manufactured by TriQuint Semiconductor (now Qorvo). This amplifier is designed for use in various wireless communication systems, providing high gain and output power. It is commonly used in base stations, repeaters, and other infrastructure equipment.

Applications

  • Wireless base stations
  • Repeaters
  • Infrastructure equipment
  • Military communication systems
  • Satellite communication systems

Features

  • High gain
  • High output power
  • High efficiency
  • Wide bandwidth
  • Internally matched
  • Thermally enhanced package

Benefits

  • Increases signal strength and range
  • Improves system performance
  • Reduces power consumption
  • Supports various frequency bands
  • Simplifies system design
  • Provides reliable operation

Specifications

The TGA4954-SL high-power amplifier features high gain, providing a significant increase in signal strength. It delivers high output power, enabling long-range communication. The amplifier is designed for high efficiency, reducing power consumption and heat dissipation. It supports a wide bandwidth, allowing for operation in various frequency bands. The amplifier is internally matched, simplifying system design and reducing the need for external components. It comes in a thermally enhanced package, providing efficient heat dissipation and reliable operation. Additional specifications include frequency range, gain flatness, output power at 1 dB compression point, and supply voltage.

This high-power amplifier is well-suited for applications requiring high gain, output power, and efficiency. Its wide bandwidth supports various frequency bands, making it versatile for different wireless communication systems. The internally matched design simplifies system integration. The thermally enhanced package ensures reliable operation under high-power conditions.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.4066 $156.4066
2+ $151.1930 $302.3860
3+ $135.5531 $406.6593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 356 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess