EN
  • EN
  • DE

TGF2021-04

Part No TGF2021-04
Manufacturer TriQuint Semiconductor
Catalog Electronic Wholesale
Description DC - 12 GHz Discrete power pHEMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TriQuint Semiconductor
Win Source Part Number 1266924-TGF2021-04
Manufacturer Homepage www.triquint.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TGF2021-04 CAD Model

Description

The TGF2021-04 is a gallium nitride (GaN) high-power amplifier (HPA) designed and manufactured by TriQuint Semiconductor (now Qorvo). It operates in the S-band and is intended for use in radar systems, communications infrastructure, and test instrumentation. This amplifier offers high efficiency and high gain, enabling excellent performance in demanding applications.

Applications

  • Radar Systems: Used as a power amplifier in radar transmitters to boost signal strength for long-range detection and tracking.
  • Communication Infrastructure: Employed in base stations and satellite communication systems to amplify signals for reliable transmission.
  • Test and Measurement Equipment: Utilized in signal generators and spectrum analyzers for accurate and reliable signal amplification.
  • Electronic Warfare: Applied in jamming systems to disrupt enemy communications and radar.
  • Avionics: Incorporated in aircraft communication and navigation systems.

Features

  • High Output Power: Delivers substantial output power for extended range and improved signal strength.
  • High Gain: Provides significant signal amplification, minimizing the need for multiple amplifier stages.
  • High Efficiency: GaN technology offers excellent power efficiency, reducing heat dissipation and energy consumption.
  • S-Band Operation: Designed for operation within the S-band frequency range (2-4 GHz), suitable for various applications.
  • Compact Size: Small form factor allows for integration into space-constrained systems.

Benefits

  • Extended Range: High output power enables longer-range detection and communication.
  • Improved Signal Quality: High gain ensures strong and clear signal amplification.
  • Reduced Power Consumption: High efficiency minimizes power consumption and heat generation, leading to lower operating costs.
  • Enhanced System Performance: GaN technology provides superior performance compared to traditional amplifier technologies.
  • Simplified Integration: Compact size facilitates easy integration into existing systems.

Specifications

The TGF2021-04 typically operates in the 2.0 to 4.0 GHz frequency range. It boasts a high output power, typically around 40W. The power gain is generally around 25 dB. The device operates with a specific drain voltage. It's usually packaged in a flange-mount configuration for efficient thermal management.

In summary, the TriQuint (Qorvo) TGF2021-04 is a high-performance GaN power amplifier that offers a compelling combination of high power, high gain, and high efficiency. It is well-suited for demanding applications in radar, communications, test instrumentation, and electronic warfare.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess