EN
  • EN
  • DE
  • IT

TQP7M9102TR

Part No TQP7M9102TR
Manufacturer TriQuint Semiconductor
Description Rf & Mw Driver Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1165205-TQP7M9102TR
Categories Custom Parts
Manufacturer TriQuint Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TQP7M9102TR CAD Model

Description

The TQP7M9102TR is a high-efficiency, high-linearity power amplifier module designed by TriQuint Semiconductor (now Qorvo). It is intended for use in wireless infrastructure applications, particularly in cellular base stations and repeaters. This module provides excellent performance in terms of output power, gain, and efficiency, making it ideal for demanding wireless communication systems. It is designed to amplify signals while maintaining signal integrity and minimizing distortion.

Applications:

  • Cellular Base Stations: Power amplification in cellular base stations for various frequency bands.
  • Wireless Repeaters: Enhancing signal coverage in wireless repeater systems.
  • Small Cell Deployments: Power amplification in small cell deployments.
  • Distributed Antenna Systems (DAS): Signal amplification in DAS networks.
  • Public Safety Radio Systems: Amplification in public safety radio communication equipment.

Features:

  • High Output Power: Provides sufficient output power for various wireless applications.
  • High Gain: Amplifies input signals to desired levels.
  • High Efficiency: Minimizes power consumption and heat dissipation.
  • Excellent Linearity: Ensures minimal signal distortion.
  • Integrated Matching Networks: Simplifies system integration and optimizes performance.
  • Compact Size: Small footprint for easy integration into wireless equipment.

Benefits:

  • Increased Coverage Range: Extends the coverage range of wireless communication systems.
  • Improved Signal Quality: Maintains signal integrity and minimizes distortion.
  • Reduced Power Consumption: Lowers operating costs and reduces heat generation.
  • Simplified System Design: Integrated matching networks simplify design and reduce component count.
  • Faster Time to Market: Shortens the development cycle for wireless products.

The TQP7M9102TR typically operates within a specific frequency range depending on the intended application. It offers high power-added efficiency (PAE), which is a measure of its energy efficiency. The module is designed with internal matching networks to simplify integration into various wireless systems. It is typically available in a surface-mount package for easy and reliable assembly. The TQP7M9102TR often features temperature compensation circuitry to maintain stable performance over a wide temperature range. Detailed specifications like frequency range, output power, gain, efficiency, and linearity are available in the datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5143 $54.1716
24+ $4.2286 $101.4864
37+ $4.0858 $151.1746
53+ $3.8000 $201.4000
69+ $3.6572 $252.3468
86+ $3.5143 $302.2298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess