EN
  • EN
  • DE

1-1840710-3

Part No 1-1840710-3
Manufacturer TRP Connector B.V.
Catalog Modular Connectors
Description CONN JACK 1PORT 1000 BASE-T / 1 Port RJ45Through Hole 10/100/1000 Base-T, AutoMDIX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Mfr TRP Connector B.V.
Series Mag45
Package Tray
Product Status Obsolete
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100/1000 Base-T, AutoMDIX
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.555" (14.10mm)
LED Color Green, Orange - Yellow
Number of Cores per Jack 12
Shielding Shielded, EMI Finger
Features Board Lock
Tab Direction Up
Contact Material Phosphor Bronze
Contact Finish Gold
Temperature Range - Operating -40°C ~ 85°C
Contact Finish Thickness 50.0µin (1.27µm)
Shield Material Brass
Housing Material Polyethylene Terephthalate (PET), Polyester
Standard Package 63 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 853777-1-1840710-3
Ultra Librarian 3D Model Ultra Librarian 1-1840710-3 CAD Model

Description

The 853777-1-1840710-3 is a modular connector jack with magnetics from the Mag45 series. TRP Connector B.V. is the manufacturer.

  • Series: Mag45
  • Features: Board Lock
  • Type: RJ45
  • Rows: Single
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 50.0µin (1.27µm)
  • Package: Tray
  • Contact Material: Phosphor Bronze
  • Height Above Board: 0.555" (14.10mm)
  • Shielded: EMI Finger
  • Housing Material: Polyethylene Terephthalate (PET), Polyester
  • Applications: 10/100/1000 Base-T, AutoMDIX
  • Orientation: 90° Angle
  • Ports: Single
  • LED Color: Green and Orange-Yellow
  • Cores Per Jack: 12
  • Tab Direction: Up
  • Shield Material: Brass
  • Mounting: Through Hole
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Amphenol Commercial Products
RJSAE-5380-02 Amphenol Commercial Products Modular Connectors / Ethernet Connectors MOD CONNECTOR datasheet, inventory, & pricing.
Lowest to $4.3657
Hanrun
Shielded 1 Right Angle With LED Through Hole Modular/Ethernet Connector Jacks With Magnetics RoHS
Lowest to $5.7453
HARTING
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
Phoenix Contact
COUPLER MODULAR 8POS-8POS
Need more? Email Us
Molex, LLC
93627-3608 Molex Modular Connectors / Ethernet Connectors MXMag GIG 8CORE RJ45 INV LED GRNYLW/GRNY datasheet, inventory, & pricing.
Lowest to $9.5463
Molex, LLC
76170-1036 Molex High Speed / Modular Connectors Impact DC 3x6 Open Sn datasheet, inventory, & pricing.
Lowest to $30.7133
Phoenix Contact
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
LINK-PP
Shielded 1 Right Angle With LED Through Hole Modular/Ethernet Connector Jacks With Magnetics RoHS
Lowest to $6.8852
Hanrun
Jack Modular Connector RJ45 Surface Mount
Lowest to $2.4448

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess