EN
  • EN
  • DE

23AR10KLFTR

Part No 23AR10KLFTR
Manufacturer TT Electronics
Catalog Trimmer Potentiometers
Description 4mm Square Sealed Single Turn Surface Mount Cermet Trimming Potentiometer | TRIMMER 10K OHM 0.25W J LEAD TOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Potentiometers, Variable Resistors
Manufacturer TT Electronics/BI
Packaging Reel
Resistance 10 kOhms
Power (W) 0.25W, 1/4W
Tolerance ±20%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Style SMD
Termination Style J Lead
Parts Dimension Rectangular - 0.197" x 0.177" Face x 0.106" H (5.00mm x 4.50mm x 2.70mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123073-23AR10KLFTR
Manufacturer Homepage www.bitechnologies.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 23AR10KLFTR CAD Model

Description

This electronic component is manufactured by TT Electronics/BI and has a Win Source Part Number of 1123073-23AR10KLFTR.

  • Type: Potentiometer
  • Resistance: 10 kOhms
  • Tolerance: ±20%
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 1
  • Power: 0.25W
  • Parts Dimension: Rectangular - 0.197" x 0.177" Face x 0.106" H (5.00mm x 4.50mm x 2.70mm)

You May Also Be Interested in

Bourns Inc.
TRIMMER 1M OHM 0.25W GW TOP ADJ
Need more? Email Us
Vishay
TRIMMER 2M OHM 0.08W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20 OHM 0.25W J LEAD SIDE
Need more? Email Us
TT Electronics
TRIMMER 20K OHM 0.25W J LEAD TOP
Need more? Email Us
Vishay
TRIMMER 100 OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 0.25W J LEAD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 200K OHM 0.5W GW SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 0.25W GW SIDE ADJ
Need more? Email Us
Bourns Inc.
TRIMMER 25KOHM 0.75W PC PIN SIDE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess