EN
  • EN
  • DE

23AR50KLFTR

Part No 23AR50KLFTR
Manufacturer TT Electronics
Catalog Trimmer Potentiometers
Description TRIMMER 50K OHM 0.25W J LEAD TOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors - Trimmer Potentiometers
Mfr TT Electronics
Series 23
Package Tape & Reel
Product Status Active
Resistance 50 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±20%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Surface Mount
Termination Style J Lead
Size / Dimension Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm)
Base Product Number 23AR
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Win Source Part Number 845391-23AR50KLFTR
Ultra Librarian 3D Model Ultra Librarian 23AR50KLFTR CAD Model

Description

The 845391-23AR50KLFTR is a trimmer potentiometer from the 23 series.

  • Resistance: 50 kOhms
  • Tolerance: ±20%
  • Temperature Coefficient: ±100ppm/°C
  • Power Rating: 0.25W (1/4W)
  • Termination Style: J Lead
  • Mounting: Surface Mountable
  • Package: Tape & Reel
  • Size: 0.197" x 0.177" face (5.00mm x 4.50mm)
  • Standard Package: 500 pcs
  • REACH: Unaffected
  • HTSUS Code: 8533.40.8050

You May Also Be Interested in

TT Electronics
TRIMMER 20K OHM 0.25W J LEAD TOP
Need more? Email Us
Vishay
TRIMMER 100 OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 0.25W J LEAD TOP
Need more? Email Us
Vishay
TRIMMER 500 OHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 500KOHM 0.25W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 2M OHM 0.08W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 0.25W GW SIDE ADJ
Need more? Email Us
Bourns Inc.
TRIMMER 500KOHM 0.25W PC PIN TOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess