EN
  • EN
  • DE

ASC2512-3M3FT4

Part No ASC2512-3M3FT4
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Description Res, 3M3, 1%, 1W, 2512, Thick Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case Code (Imperial) 2512
Mounting SMD (SMT)
Case / Package 6432
Composition Thick Film
Packaging Cut Tape
Power Rating 1 W
REACH SVHC No SVHC
Resistance 3.3 MΩ
RoHS Compliant
Temperature Coefficient 200 ppm/°C
Tolerance 1 %
Voltage Rating 250 V
Voltage Rating (DC) 250 V
Win Source Part Number 972882-ASC2512-3M3FT4
Categories Chip Resistor - Surface Mount
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASC2512-3M3FT4 CAD Model

Description

The TT Electronics ASC2512-3M3FT4 is a chip resistor that is surface mounted and is used in various applications.

  • Manufacturer: TT Electronics
  • Win Source Part Number: 972882-ASC2512-3M3FT4
  • Packaging: Cut Tape
  • Voltage Rating: 250 V
  • Tolerance: 1 percent
  • Temperature Coefficient: 200 ppm/°C
  • Composition: Thick film
  • Resistance: 3.3 MΩ
  • Power Rating: 1 W
  • Category: Chip Resistor - Surface Mount
  • Case/Package: 6432
  • Popularity: Low
  • RoHS Compliant: Yes
  • Case Code (imperial): 2512
  • Voltage Rating (DC): 250 V
  • SVHC: No SVHC under REACH

You May Also Be Interested in

Vishay
RES 0.1 OHM 0.5% 1/4W 0805
Need more? Email Us
Susumu
RES 0.22 OHM 1% 1W 2512
Need more? Email Us
Panasonic
RES SMD 7.87K OHM 1% 1/2W 1210
Need more? Email Us
CTS Resistor Products
RES 0.56 OHM 5% 1/4W 1206
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us
Panasonic
RES SMD 45.3K OHM 1% 1/2W 1210
Need more? Email Us
KOA Speer
RESISTOR
Need more? Email Us
Susumu
RES 0.05 OHM 1% 1W 3264
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess