EN
  • EN
  • DE

LM100160N0210A202

Part No LM100160N0210A202
Manufacturer TT Electronics
Catalog Potentiometers, Variable Resistors
Description Linear Motorised Potentiometer, Power Rating 0.5W, LM1001-3, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Power Rating 500 mW
Win Source Part Number 1007780-LM100160N0210A202
Categories Potentiometers,Variable Resistors
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM100160N0210A202 CAD Model

Description

The LM100160N0210A202 is a potentiometer and variable resistor manufactured by TT Electronics.

  • With a power rating of 500 mW, this component is ideal for use in electronic devices that require precise resistance adjustment.
  • The LM100160N0210A202 is a low popularity component, and the supply and demand status is short.
  • However, it has alternative parts (cross-reference) available in the market.

You May Also Be Interested in

Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW TOP
Need more? Email Us
Bi technologies
TRIMMER 20K OHM 0.25W GW SIDE
Lowest to $3.2727
Nidec Copal Electronics
TRIMMER 200KOHM 0.25W J LEAD TOP / 200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11.0 Turn Top Adjustment
Need more? Email Us
ALPS Electric
Rotary Position Sensor 5V 1MCycles 3-Pin Tray
Lowest to $1.6320
Murata Electronics North America
Res Cermet Trimmer 2K Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (3 X 3.5 X 1.85mm) Foot Print SMD T/R
Lowest to $4.8972
Ohmite
POT 750 OHM 25W WIREWOUND LINEAR / 750 Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Wirewound 25W Solder Lug
Need more? Email Us
Vishay
POT 10K OHM 1/10W PLASTIC LINEAR / 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Conductive Plastic 0.1W, 1/10W PC Pins
Need more? Email Us
Vishay
TRIMMER 20K OHM 0.5W PC PIN SIDE
Lowest to $3.0900
Honeywell
POT 5M OHM 2W PLASTIC LINEAR
Lowest to $12.5454

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess