EN
  • EN
  • DE

RHS750

Part No RHS750
Manufacturer Ohmite
Catalog Potentiometers, Variable Resistors
Description POT 750 OHM 25W WIREWOUND LINEAR / 750 Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Wirewound 25W Solder Lug
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Mfr Ohmite
Series H
Package Bulk
Resistance (Ohms) 750
Tolerance ±10%
Power (Watts) 25W
Built in Switch None
Number of Turns 1
Taper Linear
Number of Gangs 1
Adjustment Type User Defined
Rotation 300°
Resistive Material Wirewound
Termination Style Solder Lug
Actuator Type Flatted
Actuator Length 0.750" (19.05mm)
Actuator Diameter 0.250" (6.35mm)
Bushing Thread 3/8-32
Mounting Type Panel Mount
Size - Body Round - 1.560" Dia (39.62mm)
RoHS Status RoHS non-compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.39.0080
Standard Package 1
Win Source Part Number 1088856-RHS750
Ultra Librarian 3D Model Ultra Librarian RHS750 CAD Model

Description

The RHS750 is a high-power resistor manufactured by Ohmite. It's designed to dissipate significant amounts of power while maintaining stability and reliability. These resistors are commonly used in applications requiring high power dissipation, such as motor drives, power supplies, and braking systems.

Applications:

  • Motor Drives: Used as braking resistors to dissipate energy during deceleration.
  • Power Supplies: Employed as bleeder resistors or load resistors in high-power power supplies.
  • Inverters: Integrated into inverters for voltage regulation and current limiting.
  • Braking Systems: Used in dynamic braking systems for electric vehicles and industrial equipment.
  • Load Banks: Employed in load banks for testing and simulating electrical loads.

Features:

  • High Power Rating: Designed to dissipate significant amounts of power.
  • Robust Construction: Constructed with durable materials for reliable performance in harsh environments.
  • Low Temperature Coefficient: Maintains stable resistance values over a wide temperature range.
  • Non-Inductive Design: Minimizes inductance for improved performance in high-frequency applications.
  • Various Mounting Options: Available with different mounting options for easy integration.

Benefits:

  • Reliable Power Dissipation: Effectively dissipates heat, preventing overheating and ensuring system stability.
  • Long-Term Stability: Maintains consistent resistance values over time and temperature.
  • Improved System Performance: Non-inductive design minimizes signal distortion and improves performance in high-frequency circuits.
  • Easy Integration: Various mounting options simplify installation in different applications.
  • Durable Construction: Designed for long-lasting performance in demanding environments.

Additional Details:

The RHS750 resistor's power rating and resistance value should be carefully selected based on the specific application requirements. Proper heat sinking is crucial to ensure the resistor's long-term reliability and prevent overheating. Refer to the Ohmite datasheet for detailed specifications, including power derating curves and thermal resistance. Ensure proper wiring and connections to minimize contact resistance. Consider the ambient temperature and airflow when determining the appropriate power rating.

You May Also Be Interested in

CTS Electrocomponents
POT 5K OHM 5W WIREWOUND LINEAR / 5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Wirewound 5W Solder Lug
Need more? Email Us
ALPS Electric
Rotary Position Sensor 5V 1MCycles 3-Pin Tray
Lowest to $1.6320
TE Connectivity
TRIMMER 50KOHM 0.25W PC PIN SIDE / 50 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 14.0 Turn Side Adjustment
Need more? Email Us
Bi technologies
THUMBWHEEL POT 2K OHM 0.5W TOP
Lowest to $2.9455
Murata Electronics North America
Res Carbon Film Trimmer 22K Ohm 30% 1/10W 1(Elec)/1(Mech)Turn (2.1 X 2.7 X 2mm) J-Hook SMD T/R
Lowest to $0.3130
Murata Electronics North America
Trimmer Potentiometers 6.8Kohms Open 3mm Carbon
Need more? Email Us
Bi technologies
TRIMMER 20K OHM 0.25W GW SIDE
Lowest to $3.2727
Murata Electronics North America
Res Cermet Trimmer 22K Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (2.2 X 2.75 X 0.8mm) Foot Print SMD T/R
Need more? Email Us
Vishay
TRIMMER 20K OHM 0.5W PC PIN SIDE
Lowest to $3.0900

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess