Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Phototransistors
Manufacturer TT Electronics/Optek Technology
Packaging Bulk
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 50 mA
Current - Dark (Id) (Max) 100 nA
Wavelength 890nm
Power - Max 250 mW
Mounting Through Hole
Orientation Top View
Temperature Range - Operating -40°C ~ 100°C
Case / Package TO-18-2
Base Product Number OP593
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.7080
Other Part Number 365-1074,2266-OP593A
Standard Package 500
Win Source Part Number 1336644-OP593A
Ultra Librarian 3D Model Ultra Librarian OP593A CAD Model

Description

The TT Electronics/Optek Technology phototransistor is a high-quality electronic component designed for use in optical sensors.

  • Package: TO-18-2
  • Orientation: Top View
  • Maximum Power: 250mW
  • Maximum Collector-Emitter Breakdown Voltage: 30V
  • Current Rating: 50mA
  • Dark Current Rating: 100nA
  • Temperature Range: -40°C to 100°C
  • Viewing Angle: 0°
  • RoHS Compliant: Yes
  • REACH: Unaffected

You May Also Be Interested in

ON Semiconductor
SENSOR PHOTO 880NM SIDE VIEW RAD
Need more? Email Us
ECAD model for QSE122
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 980NM TOP VIEW 2SMD
Need more? Email Us
ECAD model for SFH 3211 FA-Z
Everlight Electronics Co Ltd
SENSOR PHOTO 940NM TOP VIEW AXL
Lowest to $0.0837
ECAD model for PT91-21C
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1
Need more? Email Us
ECAD model for OP505W
ON Semiconductor
SENSOR PHOTO 880NM TOP VIEW RAD
Need more? Email Us
ECAD model for QSD123A4R0
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 860NM TOP VIEW RAD
Need more? Email Us
ECAD model for SFH 309-4
Kingbright Corporation
SENSOR PHOTO 940NM TOP VIEW RAD
Need more? Email Us
ECAD model for WP3DP3BT/BD-P22
TT Electronics
SENSOR PHOTO TOP VIEW TO206AA
Need more? Email Us
ECAD model for OP830WSL
Everlight Electronics Co Ltd
20mA 30V 860nm 100nA Through Hole,L=4.5mm Phototransistors RoHS
Lowest to $0.0320
ECAD model for PT908-7C(BIN4)

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention