EN
  • EN
  • DE

PFC-W0402LF-03-1692-B

Part No PFC-W0402LF-03-1692-B
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TT Electronics
Win Source Part Number 273394-PFC-W0402LF-03-1692-B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFC-W0402LF-03-1692-B CAD Model

Description

The PFC-W0402LF-03-1692-B is a precision thin film chip resistor from TT Electronics, designed for surface mount applications. Its small size (0402 package, meaning 0.04 inches long and 0.02 inches wide) makes it suitable for densely populated circuit boards. Thin film resistors are known for their tight tolerances, low temperature coefficient of resistance (TCR), and excellent stability, making them ideal for applications requiring precise and consistent resistance values. This resistor is part of the PFC series, which emphasizes high performance and reliability.

Applications

  • Precision analog circuits: Used in op-amp circuits, filters, and voltage dividers where accurate resistance ratios are essential.
  • Test and measurement equipment: Employed in multimeters, oscilloscopes, and other instruments requiring high precision and stability.
  • Medical electronics: Used in patient monitoring equipment and diagnostic devices where reliability is critical.
  • Aerospace and defense applications: Utilized in avionics systems, radar equipment, and other high-reliability applications.
  • Automotive electronics: Found in engine control units (ECUs), sensors, and other automotive systems requiring robust performance.

Features

  • Thin film construction: Provides excellent stability, low noise, and tight tolerance.
  • 0402 package size: Allows for high-density circuit designs.
  • Low temperature coefficient of resistance (TCR): Minimizes resistance changes over temperature.
  • High stability: Maintains consistent resistance values over time and under varying environmental conditions.
  • RoHS compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits

  • Improved circuit accuracy: Precise resistance values ensure accurate circuit performance.
  • Enhanced circuit stability: Low TCR and high stability minimize performance drift over temperature and time.
  • Reduced circuit noise: Thin film construction minimizes noise generation, improving signal integrity.
  • Compact design: Small size allows for miniaturization of electronic devices.
  • Environmentally friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The '1692' portion of the part number likely corresponds to a resistance value of 16.9 kΩ (kiloohms), however confirmation is needed in the datasheet. The tolerance is also key to understanding this resistor's application. Typically, precision thin film resistors offer tolerances of 0.1%, 0.01% or even better. The '-03-' likely represents the specific TCR rating. Thin film resistors are manufactured by sputtering a thin layer of resistive alloy onto a ceramic substrate. Key specifications include resistance value, tolerance, TCR, power rating (typically in the milliwatt range for 0402 size), and voltage rating. Consult the manufacturer's datasheet for detailed electrical and mechanical specifications to ensure proper application. The component is suitable for reflow soldering processes.

You May Also Be Interested in

Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess