EN
  • EN
  • DE

PFC-W0805LF-03-1503F

Part No PFC-W0805LF-03-1503F
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TT Electronics
Win Source Part Number 273402-PFC-W0805LF-03-1503F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFC-W0805LF-03-1503F CAD Model

Description

The PFC-W0805LF-03-1503F is a precision thin film chip resistor from TT Electronics. This resistor offers high stability, tight tolerance, and a low temperature coefficient, making it ideal for applications that demand accurate and consistent performance. The '0805' in the part number indicates the resistor's physical size: 0805, which is a standard EIA (Electronic Industries Alliance) case size. The 'LF' denotes lead-free terminations, signifying compliance with RoHS (Restriction of Hazardous Substances) directives.

Applications:

  • Precision instrumentation: Used in instruments requiring accurate and stable resistance values.
  • Medical devices: Suitable for sensitive medical equipment requiring high reliability.
  • Automotive electronics: Can withstand the harsh environment and temperature variations of automotive applications.
  • Aerospace applications: Meets the stringent requirements for reliability and performance in aerospace systems.
  • Industrial control systems: Used in feedback loops and control circuits where precision is critical.

Features:

  • Thin film technology: Provides excellent stability, low noise, and tight tolerance.
  • Lead-free terminations: Compliant with RoHS requirements.
  • Low TCR (Temperature Coefficient of Resistance): Minimizes resistance changes over temperature.
  • Small size (0805): Allows for high-density circuit designs.
  • High reliability: Ensures consistent performance over a long lifespan.

Benefits:

  • Improved circuit performance: Accurate and stable resistance values enhance the overall performance of the circuit.
  • Reduced component count: Tight tolerance reduces the need for trimming or calibration.
  • Enhanced long-term stability: Thin film construction ensures minimal drift over time.
  • Environmental compliance: Lead-free terminations meet RoHS standards.
  • Compact design: Small size enables miniaturization of electronic devices.

Technical Specifications:

The PFC-W0805LF-03-1503F resistor has a resistance value of 150 kΩ (1503 indicates 150 with a multiplier of 10^3). The 'F' signifies a tolerance of ±1%. The '03' likely refers to the power rating, which is typically 0.125W for 0805 size resistors. Thin film resistors typically exhibit a low TCR, often in the range of ±25 ppm/°C. The operating temperature range is generally -55°C to +155°C. The resistor is usually constructed with a ceramic substrate and a thin film resistive element. The terminations are typically nickel barrier with tin plating to ensure solderability.

You May Also Be Interested in

Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess