EN
  • EN
  • DE

PFC-W0805R-03-1352-B-1739

Part No PFC-W0805R-03-1352-B-1739
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TT Electronics
Win Source Part Number 273408-PFC-W0805R-03-1352-B-1739
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFC-W0805R-03-1352-B-1739 CAD Model

Description

The PFC-W0805R-03-1352-B-1739 is a precision thin film chip resistor from TT Electronics. It is designed for applications requiring high accuracy, stability, and reliability in a compact 0805 package. This resistor offers a tight tolerance and low temperature coefficient, making it suitable for demanding environments.

Applications

  • Precision voltage dividers
  • Current sensing circuits
  • Analog signal conditioning
  • High-accuracy amplifiers
  • Medical monitoring devices

Features

  • 0805 package size
  • Thin film resistor technology
  • Resistance value: 13.5 kOhms
  • Tolerance: ±0.1%
  • Temperature coefficient: ±25 ppm/°C
  • Power rating: 0.125W
  • Operating temperature range: -55°C to +155°C
  • RoHS compliant

Benefits

  • Provides precise and stable resistance values, ensuring accurate circuit performance.
  • Minimizes resistance drift over temperature variations.
  • Enables compact and space-saving designs.
  • Offers high reliability and long-term stability.
  • Suitable for applications requiring tight tolerances.

Additional Details

This resistor utilizes thin film technology to achieve its high precision and stability. The resistive element is passivated for environmental protection. The termination is typically nickel barrier with solder plating for excellent solderability. The 'B' in the part number signifies a 0.1% tolerance. The '1739' likely represents a manufacturing or date code.

When selecting this resistor, the power rating of 0.125W must be considered in relation to the expected power dissipation in the application. Proper soldering techniques are essential for reliable surface mounting.

You May Also Be Interested in

Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess