EN
  • EN
  • DE

PFC-W1206LF-03-2213-F

Part No PFC-W1206LF-03-2213-F
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TT Electronics
Win Source Part Number 273419-PFC-W1206LF-03-2213-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFC-W1206LF-03-2213-F CAD Model

Description

The PFC-W1206LF-03-2213-F is a precision thin film chip resistor from TT Electronics. This resistor is designed for applications requiring high stability, accuracy, and low noise. It offers excellent performance in demanding environments and is suitable for a variety of precision circuits.

Applications

  • Precision instrumentation
  • Medical equipment
  • Test and measurement devices
  • Automotive electronics
  • Aerospace applications

Features

  • Size 1206 (3.2mm x 1.6mm)
  • Thin film technology
  • Lead-free termination
  • High stability
  • Tight tolerance
  • Low temperature coefficient of resistance (TCR)
  • Low noise

Benefits

  • Provides accurate and reliable resistance values in critical circuits.
  • Ensures consistent performance over a wide temperature range due to low TCR.
  • Reduces noise in sensitive applications, improving signal integrity.
  • Compliant with RoHS requirements, making it suitable for environmentally conscious designs.
  • Small size allows for high-density mounting on PCBs.

Additional Details

The PFC-W1206LF-03-2213-F has a resistance value of 221 kOhms. The 'LF' in the part number indicates that it's a lead-free component. The power rating is typically 0.25W. The operating temperature range usually spans from -55°C to +155°C. The tolerance is typically ±1%. Thin film resistors are known for their superior precision and stability compared to thick film resistors. They are manufactured by depositing a thin layer of resistive material onto a ceramic substrate. This process allows for precise control of the resistance value and results in excellent long-term stability. These resistors are suitable for pick-and-place assembly due to their small size and consistent dimensions. They are commonly used in circuits where precise voltage dividers, current sensing, or feedback networks are required. Proper handling and storage are essential to maintain their performance characteristics. Refer to the manufacturer's datasheet for detailed specifications and application notes.

You May Also Be Interested in

Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess