EN
  • EN
  • DE

PFC-W1206R-03-1211-B-1059

Part No PFC-W1206R-03-1211-B-1059
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TT Electronics
Win Source Part Number 273425-PFC-W1206R-03-1211-B-1059
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFC-W1206R-03-1211-B-1059 CAD Model

Description

The PFC-W1206R-03-1211-B-1059 is a precision thin film chip resistor from TT Electronics, offering high stability and accuracy. The 'R' designation suggests enhanced performance characteristics, making it suitable for demanding applications.

Applications

  • Precision voltage dividers
  • Current sensing circuits
  • Bridge circuits
  • High-accuracy amplifiers
  • Medical instrumentation

Features

  • 1206 chip size (3.2mm x 1.6mm)
  • Thin film construction
  • High precision and stability
  • Low temperature coefficient of resistance (TCR)
  • Tight tolerance
  • 'R' indicates superior performance

Benefits

  • Ensures accurate and reliable resistance values in sensitive circuits.
  • Maintains consistent performance across temperature variations.
  • Reduces errors in measurement and control systems.
  • Offers long-term stability for reliable operation.
  • Supports high-density PCB designs.

Additional Details

The resistor has a resistance value of 1.21 kOhms (1211 signifies 121 x 10^1 Ohms). The '03'likely refers to the tolerance (e.g., 0.1% or 0.5%, needs confirmation from datasheet). The 'B' probably refers to the TCR value. The '1059' could be an internal manufacturing code. The power rating is usually 0.25W for a 1206 size resistor. The operating temperature range typically spans from -55°C to +155°C. Thin film resistors are known for their tight tolerances and low TCR, making them ideal for precision applications. The 1206 package is designed for surface mount assembly, allowing for efficient and automated manufacturing. To determine the exact tolerance and TCR values, refer to the TT Electronics datasheet for this specific part number. This resistor is suitable for applications where accuracy and stability are critical requirements, such as in medical devices, test and measurement equipment, and high-end audio amplifiers.

You May Also Be Interested in

Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess